EN
  • EN
  • DE

LPC2921FBD100,551

Part No LPC2921FBD100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 16-bit/32-bit ARM968E-S RISC 128KB Flash 1.8V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2900
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM9
Core Size 16/32-Bit
Speed 125MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 60
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 24K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 16x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 780008-LPC2921FBD100,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2921
Introduction Date September 30, 2008
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LPC2921FBD100,551 CAD Model

Description

Product Overview: LPC2921FBD100,551 by NXP

The LPC2921FBD100,551 is a high-performance, microcontroller unit (MCU) designed by NXP Semiconductors, which is renowned for its advanced embedded control solutions. This particular MCU is part of the LPC2900 series that is built on an ARM926EJ-S processor core. With a core speed of up to 125 MHz, the LPC2921FBD100,551 offers a blend of high-speed operation, reliability, and power efficiency.

This MCU is tailored for a wide range of applications, including industrial control, medical systems, protocol converters, and voice recognition. Its robust architecture allows for the execution of high-level operating systems and middleware, making it a versatile choice for complex embedded systems.

Key Features:

  • Processor Core: ARM926EJ-S, capable of speeds up to 125 MHz, provides a solid foundation for embedded applications requiring signal processing capabilities and high computational performance.
  • Memory: Comes equipped with 288 KB of SRAM and 768 KB of on-chip flash memory, enabling efficient data storage and fast code execution without the need for external memory components.
  • Communication Interfaces: Multiple communication options including USB 2.0 Full-Speed device, CAN, UARTs, SPI, SSP, and I2C, allowing for flexible connectivity and data exchange with other devices and systems.
  • Timer/PWM Unit: Integrated timers and PWM units for precise time control and modulation tasks, which are essential in motor control and other time-sensitive applications.
  • ADC/DAC: Features an Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) for interfacing with analog sensors and actuators, broadening its application scope.
  • Package: Housed in a low-profile and compact 100-pin LQFP package, the LPC2921FBD100,551 is designed to fit into space-constrained applications while providing ample I/O capabilities.

Additional Details:

The LPC2921FBD100,551 also supports a Vector Floating Point (VFP9) coprocessor, which enhances its ability to handle complex mathematical calculations, making it suitable for applications requiring floating-point arithmetic. It also features a Memory Protection Unit (MPU) that improves system reliability by controlling memory access permissions.

NXP's commitment to quality and long-term availability makes the LPC2921FBD100,551 a reliable choice for both new designs and existing systems that require a powerful ARM9-based MCU. With its comprehensive feature set and robust design, this product stands out as a top-tier solution for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess