EN
  • EN
  • DE

MC9S12XEP100CAL

Part No MC9S12XEP100CAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12X RISC 1MB Flash 1.8V/2.8V/5V Automotive 112-Pin LQFP Tray / IC MCU 16BIT 1MB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12X
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage 1.72 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 112-LQFP
Manufacturer Package 112-LQFP (20x20)
Win Source Part Number 788183-MC9S12XEP100CAL
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12XEP100
Introduction Date August 11, 2007
ECCN 3A991.a.2
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12XEP100CAL CAD Model

Description

Introducing the NXP MC9S12XEP100CAL Microcontroller

The NXP MC9S12XEP100CAL is a powerful 16-bit microcontroller that sits at the heart of sophisticated automotive and industrial control systems. This advanced microcontroller is a member of the HCS12X family of microcontrollers, which are renowned for their integrated features and high-performance capabilities.

The MC9S12XEP100CAL is designed to tackle complex applications that require a mix of automotive and industrial interfacing, real-time control, and processing power. It features the NXP HCS12X CPU platform, which operates at a frequency of up to 50 MHz, providing the computational speed necessary for demanding tasks.

Key Features:

  • Memory Capacity: The device boasts an impressive 1MB of flash memory, which is partitioned into blocks that can be individually erased and programmed. Alongside this, it offers 64KB of RAM, ensuring ample space for application code and data storage.
  • Digital Signal Processing: With an integrated XGATE co-processor, the MC9S12XEP100CAL is capable of offloading complex digital signal processing tasks from the main CPU, enhancing system performance and efficiency.
  • Advanced Interrupt Handling: The microcontroller features an enhanced interrupt system that supports up to 91 sources, ensuring that it can respond quickly and reliably to a wide range of external and internal events.
  • Robust I/O Capabilities: It offers a variety of communication interfaces, including CAN, SPI, and SCI, as well as a rich set of digital and analog I/O pins to interface with sensors, actuators, and other peripherals.
  • Low Power Consumption: Energy efficiency is a key consideration, and this microcontroller supports various power-saving modes to reduce energy consumption in low-activity states.

Additionally, the MC9S12XEP100CAL integrates a range of safety features, such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the flash memory, which are critical for applications that demand high reliability and fault tolerance.

For developers, NXP provides comprehensive software and hardware support, including development tools, reference designs, and technical documentation to accelerate the design and deployment of systems based on the MC9S12XEP100CAL.

Whether you're designing an advanced automotive control system, an industrial automation solution, or any application that demands robust processing and connectivity, the NXP MC9S12XEP100CAL microcontroller is an excellent choice that offers the performance, integration, and reliability required to succeed.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess