EN
  • EN
  • DE

MC9S12C32CFUE25

Part No MC9S12C32CFUE25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80QFP / HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 60
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935325183557
Standard Package 420
Win Source Part Number 990695-MC9S12C32CFUE25
Ultra Librarian 3D Model Ultra Librarian MC9S12C32CFUE25 CAD Model

Description

Product Overview: MC9S12C32CFUE25 by NXP

The MC9S12C32CFUE25 is a sophisticated 16-bit microcontroller from NXP's HCS12 family, designed to cater to the demanding needs of automotive and industrial applications. This microcontroller integrates a wealth of features and capabilities to provide a versatile and powerful solution for embedded systems.

Key Features:

  • Core: Features the HCS12 core, which operates at a maximum frequency of 25 MHz, delivering robust performance for complex tasks.
  • Memory: Equipped with 32KB of on-chip flash memory, ensuring ample space for application code, and 2KB of RAM for efficient data processing.
  • Advanced Interrupts: Enhanced interrupt handling with a vectored interrupt controller provides rapid and deterministic response to real-time events.
  • Digital I/O: Offers a versatile set of digital input/output pins to interface with sensors, actuators, and other peripherals.
  • Timers: Includes multiple 16-bit timers with a variety of modes for precise event measurement, pulse generation, and time-based control.
  • Communication Interfaces: Features several communication modules, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) for flexible connectivity options.
  • Analog-to-Digital Converter: Comes with a multi-channel ADC, enabling the microcontroller to process analog signals from various sources.
  • Package: Available in a 48-pin QFP (Quad Flat Package), making it suitable for space-constrained applications.

Applications:

The MC9S12C32CFUE25 is a highly adaptable microcontroller that is ideal for a range of applications. Its robust feature set makes it suitable for automotive control systems, including engine management and body control modules. It is also well-suited for industrial control, home automation, robotics, and other embedded control systems where performance, reliability, and a wide range of I/O capabilities are critical.

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the MC9S12C32CFUE25 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring reliable operation under harsh conditions and throughout extended temperature ranges.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5026 $74.0104
8+ $15.1817 $121.4536
12+ $14.7072 $176.4864
17+ $14.2328 $241.9576
21+ $13.7584 $288.9264
29+ $12.3351 $357.7179
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,708 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess