EN
  • EN
  • DE

MC9S12A128CPVE

Part No MC9S12A128CPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Microcontrollers MC9S12A128 | IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
The number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 4K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12A128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220520-MC9S12A128CPVE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12A128CPVE CAD Model

Description

Product Overview: MC9S12A128CPVE

The MC9S12A128CPVE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications. This 16-bit MCU is a member of the HCS12 family, which is well-regarded for its robust design, exceptional processing power, and flexibility.

With a maximum operating frequency of 25MHz, the MC9S12A128CPVE offers a balanced combination of computing performance and power efficiency. It features 128KB of on-chip flash memory, which is ample for storing complex application code, and 8KB of RAM for efficient data processing. The flash memory comes with the added advantage of being reprogrammable, allowing for easy updates and bug fixes.

The microcontroller is equipped with a rich set of peripherals, including two serial communications interfaces (SCI), two serial peripheral interfaces (SPI), an 8-channel 10-bit analog-to-digital converter (ADC), and a timer module that includes four 8-bit pulse-width modulators (PWM) for precise control applications. These built-in peripherals enable the MC9S12A128CPVE to handle a wide range of tasks without the need for external components, reducing system complexity and cost.

Enhanced system integrity is ensured through features like a watchdog timer, a clock monitor, and a low-voltage detection circuit. These functions help to maintain operation under adverse conditions and protect the system against unexpected failures. The MCU also supports an expanded bus interface, allowing it to interface with external memory or other devices when additional resources are needed.

The MC9S12A128CPVE is housed in a 112-pin LQFP package, which is designed to minimize space on the PCB while still offering ample I/O options for interfacing with other components in the system. It operates over an industrial temperature range, making it suitable for harsh environments.

Overall, the MC9S12A128CPVE by NXP is a powerful and versatile microcontroller that provides a scalable solution for complex automotive and industrial control systems. Its integration of memory, communication interfaces, and other peripherals onto a single chip makes it an ideal choice for designers looking to develop advanced, reliable applications with a quick time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5310 $68.5310
2+ $56.2306 $112.4612
3+ $54.4734 $163.4202
4+ $52.7162 $210.8648
5+ $50.9590 $254.7950
7+ $45.6873 $319.8111
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess