EN
  • EN
  • DE

MK10DN512VLK10

Part No MK10DN512VLK10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Low-power, mixed-signal MCUs | IC MCU 32BIT 512KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK10DN512
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1223817-MK10DN512VLK10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DN512VLK10 CAD Model

Description

The NXP MK10DN512VLK10 microcontroller is a highly capable and versatile device designed to meet the demanding needs of modern embedded systems. Part of the Kinetis K10 product line, this microcontroller is built on the ARM Cortex-M4 core, offering users a perfect blend of high performance and power efficiency.

With a core clock speed of up to 100 MHz, the MK10DN512VLK10 provides ample processing power for a wide range of applications, including industrial control, medical devices, and smart metering. The integration of a floating-point unit (FPU) further enhances its capabilities, enabling it to handle complex mathematical computations with ease, which is particularly useful for applications involving digital signal processing.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz with Floating Point Unit (FPU)
  • Memory: 512KB flash memory and 128KB RAM, providing substantial space for application code and data storage
  • Communication Interfaces: Includes multiple communication peripherals such as USB 2.0 Full-Speed OTG, multiple UARTs, SPI, I2C, and CAN for versatile connectivity options
  • Analog Modules: Equipped with high-quality analog peripherals including 16-bit ADCs, 12-bit DACs, analog comparators, and voltage reference for precise analog signal management
  • Timers: A variety of timing and control peripherals such as PWM, general-purpose timers, and real-time clock for accurate event timing and control
  • Security and Integrity: Features a hardware random-number generator and cyclic redundancy check (CRC) modules to ensure data integrity and security
  • Package: Available in a 144-pin MAPBGA package, suitable for space-constrained applications
  • Operating Conditions: Operates at a voltage range of 1.71V to 3.6V, with an extended temperature range making it suitable for harsh environments

The MK10DN512VLK10 also includes a comprehensive suite of development tools and software, including IDEs, libraries, and real-time operating system (RTOS) support, which simplifies the development process and accelerates time to market. Whether you are developing complex applications or require a reliable microcontroller for general-purpose use, the NXP MK10DN512VLK10 offers a powerful and flexible solution to drive your project forward.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3962 $55.1886
7+ $15.0943 $105.6601
11+ $14.6226 $160.8486
15+ $14.1509 $212.2635
19+ $13.6792 $259.9048
25+ $12.2642 $306.6050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess