The SN65C3223EPW is a robust, high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.
- Family: Interface - Drivers, Receivers, Transceivers
- Type: 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver with Auto-Power Down
- Features: Dual driver/receiver, wide supply voltage range of 3V to 5.5V
- Data Rate: 1Mbps (maximum)
- Feature: Auto-power-down functionality, reduces power consumption
- ESD Protection: ±15kV (IEC61000-4-2 Air-Gap Discharge), ±8kV (IEC61000-4-2 Contact Discharge), ±15kV (Human Body Model)
- Package: 20-TSSOP (0.173", 4.40mm Width)
- Operating Temperature: -40°C to 85°C