Product Overview: MC9S08PA60VLD
The MC9S08PA60VLD is a high-performance microcontroller unit (MCU) from NXP's renowned S08 product family. Designed to deliver exceptional efficiency and versatility, this MCU is an ideal choice for a wide range of embedded applications.
Key Features
- Core: The device features an S08 core, which operates at a maximum frequency of up to 20 MHz, providing robust processing capabilities for complex tasks.
- Flash Memory: It comes equipped with 60KB of on-chip flash memory, allowing ample space for application code and data storage.
- RAM: With 4KB of RAM, the MC9S08PA60VLD ensures smooth operation and efficient data handling for real-time processing needs.
- I/O Ports: The MCU offers a rich set of input/output options, including multiple general-purpose I/O pins for flexible interfacing with peripherals and external modules.
- Analog-to-Digital Converter (ADC): An integrated 12-channel, 12-bit ADC allows for precise analog signal measurement and conversion, making it suitable for sensor interfacing and data acquisition tasks.
- Timer: It features an array of timers, including an 8-channel timer/pulse-width modulator (TPM) for accurate timing and control applications.
- Communication Interfaces: The MC9S08PA60VLD supports a variety of communication protocols such as I²C, SPI, and SCI, enabling seamless connectivity and data exchange with other devices.
- Voltage Range: This MCU operates within a voltage range of 2.7V to 5.5V, providing flexibility in power-sensitive applications.
- Package: The device is available in a 56-pin QFN package, which is compact and suitable for space-constrained applications.
Applications
The versatility of the MC9S08PA60VLD makes it an excellent choice for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, home automation, and medical devices.
Quality and Reliability
NXP is known for its commitment to quality, and the MC9S08PA60VLD is no exception. It is designed to meet the rigorous demands of modern electronics, ensuring reliable performance in a multitude of environments and operating conditions.