EN
  • EN
  • DE

MKE02Z16VFM4

Part No MKE02Z16VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KE02
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MKE02Z16
Other Names 935325932557
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264120-MKE02Z16VFM4
Ultra Librarian 3D Model Ultra Librarian MKE02Z16VFM4 CAD Model

Description

NXP MKE02Z16VFM4 Microcontroller

The NXP MKE02Z16VFM4 is a robust and versatile microcontroller designed to meet the needs of a wide array of embedded applications. This 32-bit MCU is part of the Kinetis E series, which is well-regarded for its energy efficiency, processing power, and reliability. The MKE02Z16VFM4 is particularly suitable for applications in industrial control, automotive, and Internet of Things (IoT) devices.

At the heart of the MKE02Z16VFM4 lies an ARM Cortex-M0+ core, which operates at a frequency of up to 20 MHz. This core provides the perfect balance between performance and power consumption, making it an ideal choice for battery-powered or energy-sensitive applications. The microcontroller comes with 16 KB of flash memory and 2 KB of RAM, providing sufficient space for complex code and data storage for small to medium-sized projects.

One of the standout features of the MKE02Z16VFM4 is its array of integrated peripherals. It includes multiple General Purpose Input/Output (GPIO) pins, several analog-to-digital converters (ADCs), and a variety of communication interfaces such as I2C, SPI, and UART. These features enable designers to connect a wide range of sensors, actuators, and other components, making the MCU highly adaptable to different application needs.

For safety-critical applications, the MKE02Z16VFM4 offers a host of reliability features. It has a built-in watchdog timer to ensure the system continues to operate even in the event of a software fault. Additionally, its low-voltage detection capabilities can protect the system from unstable power supplies, ensuring consistent performance and longevity of the device.

Developers will appreciate the ease of programming and debugging provided by the integrated single-wire debug interface. NXP also offers comprehensive software support, including the Kinetis Software Development Kit (SDK) and compatibility with leading integrated development environments (IDEs), which simplifies the development process and accelerates time to market.

In summary, the NXP MKE02Z16VFM4 microcontroller is a powerful and dependable choice for engineers and developers looking to create efficient and reliable embedded systems. With its strong feature set and extensive support, it stands out as a valuable component in creating innovative and high-performing products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9959 $50.9303
41+ $2.4582 $100.7862
63+ $2.3814 $150.0282
87+ $2.3046 $200.5002
113+ $2.2277 $251.7301
151+ $1.9973 $301.5923
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess