EN
  • EN
  • DE

ATA5428C-PLQW-1

Part No ATA5428C-PLQW-1
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 433MHz, 868MHz
Data Rate (Max) 20kbps
Power - Output 10dBm
Sensitivity -116.5dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.4 V to 3.6 V, 4.4 V to 6.6 V
Current - Receiving 10.3mA to 10.5mA
Current - Transmitting 6.5mA to 17.3mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 1019917-ATA5428C-PLQW-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5428C-PLQW-1 CAD Model

Description

The ATA5428C-PLQW-1 is a state-of-the-art RF transceiver module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transceiver is specifically engineered to facilitate reliable wireless communication in the ISM (Industrial, Scientific, and Medical) frequency bands.

With its advanced features and robust design, the ATA5428C-PLQW-1 is an ideal choice for a wide range of applications, including automotive systems, home automation, industrial control, and remote keyless entry systems. It is particularly well-suited for applications that require low power consumption and a high level of integration to achieve cost-effective and compact wireless solutions.

Key Features:

  • Frequency Range: Operates in the ISM bands, providing flexibility for use in various regions and applications.
  • Modulation Techniques: Supports advanced modulation schemes such as ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying), ensuring efficient use of the spectrum and robust signal integrity.
  • Integrated PLL: Features an integrated Phase-Locked Loop (PLL) for precise frequency control, which is critical for reliable communication.
  • Low Power Consumption: Designed for battery-operated devices, offering low power modes to extend battery life and reduce maintenance.
  • High Sensitivity: Boasts high receiver sensitivity, which enhances range and improves performance in noisy environments.
  • Package: Comes in a QFN package, which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications.

The ATA5428C-PLQW-1 is also equipped with a range of programmable features and options, allowing developers to customize the device to meet specific application requirements. Its user-friendly interface simplifies integration, while Microchip's commitment to quality ensures long-term reliability and performance.

Whether you're developing a new wireless system or upgrading an existing one, the ATA5428C-PLQW-1 from Microchip Technology offers the perfect blend of performance, power efficiency, and flexibility to meet your design challenges.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3927 $70.7854
4+ $29.0402 $116.1608
7+ $28.1335 $196.9345
9+ $27.2257 $245.0313
11+ $26.3178 $289.4958
15+ $23.5955 $353.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,143 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess