EN
  • EN
  • DE

MC9S08PA60AVLH

Part No MC9S08PA60AVLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14485,935325907557,MC9S08PA60AVLH-ND
Standard Package 160
Win Source Part Number 967787-MC9S08PA60AVLH
Ultra Librarian 3D Model Ultra Librarian MC9S08PA60AVLH CAD Model

Description

The NXP MC9S08PA60AVLH is a versatile and powerful 8-bit microcontroller that serves as an essential component for a wide range of embedded systems. This microcontroller is part of the S08 family, which is renowned for its high performance, reliability, and efficiency in processing and power consumption.

Key Features

  • CPU: 8-bit S08 central processing unit (CPU), which is HC08-compatible, ensuring a smooth upgrade path for legacy designs.
  • Frequency: Up to 20 MHz HCS08 CPU at 5V, allowing for rapid data processing and real-time control in applications.
  • Flash Memory: 60KB of on-chip flash memory, providing ample space for complex programs and algorithms.
  • RAM: 4KB of Random Access Memory (RAM), enabling efficient handling of data and buffering requirements.
  • I/O Pins: 51 General Purpose Input/Output (GPIO) pins, offering flexibility for interfacing with a variety of peripherals and sensors.
  • ADC: Multiple Analog-to-Digital Converters (ADCs) with 12-bit resolution, ensuring precise analog signal measurement.
  • Communication Interfaces: Includes I2C, SPI, and SCI serial communication modules for versatile connectivity options.
  • Timers: Enhanced Timer/PWM modules for accurate timing and control in applications such as motor control.
  • Supply Voltage: Designed to operate within a range of 1.8V to 5.5V, catering to both low-power and standard-power applications.
  • Package: Available in a 64-LQFP (Low Profile Quad Flat Package) that optimizes board space without compromising on functionality.

Applications

The MC9S08PA60AVLH is designed to meet the needs of a broad spectrum of applications. It is particularly suited for industrial control systems, automotive applications, consumer electronics, and smart sensors. Its robust design and rich feature set make it an ideal choice for engineers and designers looking to develop sophisticated and reliable products.

Summary

In summary, the NXP MC9S08PA60AVLH microcontroller is a highly integrated and efficient solution for a multitude of embedded applications. With its powerful CPU, generous memory, and extensive peripheral set, it provides a solid foundation for systems requiring robust performance and low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7256 $58.3536
13+ $7.9800 $103.7400
20+ $7.7306 $154.6120
27+ $7.4812 $201.9924
35+ $7.2318 $253.1130
47+ $6.4837 $304.7339
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess