EN
  • EN
  • DE

MC9S08LH36CLH

Part No MC9S08LH36CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advanced Information | IC MCU 8BIT 36KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LCD, LVD, PWM, WDT
The number of I/O 37
Program Memory Size 36KB (36K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC9S08LH36
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220474-MC9S08LH36CLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08LH36CLH CAD Model

Description

The NXP MC9S08LH36CLH is a highly integrated and versatile microcontroller designed for a wide range of applications that require low power consumption and high performance. This 8-bit microcontroller is based on the HCS08 core and is part of NXP's S08 family, known for its robustness, reliability, and efficiency.

Key Features

  • CPU Speed: The MC9S08LH36CLH operates at a speed of up to 40 MHz, providing a solid balance between processing power and energy efficiency.
  • Flash Memory: It comes with 36 KB of on-chip flash memory, which is ideal for storing application code and data.
  • RAM: Equipped with 2 KB of RAM, this microcontroller allows for efficient data manipulation and temporary data storage.
  • I/O Pins: The device offers 25 general-purpose input/output (GPIO) pins, which can be configured for a variety of peripheral functions, enhancing design flexibility.
  • Analog-to-Digital Converter (ADC): It features a 12-channel, 12-bit ADC, enabling precise conversion of analog signals to digital values for processing.
  • Timers: With multiple timer modules, including an 8-channel timer/pulse-width modulator (TPM), the microcontroller can handle complex timing and control tasks.
  • Communication Interfaces: The MC9S08LH36CLH supports a range of communication protocols, including I2C, SPI, and SCI, facilitating easy data exchange with other devices.
  • Low Power Modes: It offers multiple power-saving modes, making it suitable for battery-operated and power-sensitive applications.
  • Package: The microcontroller is available in a 64-pin LQFP (Low Profile Quad Flat Package), ensuring compactness and ease of integration into space-constrained designs.

Applications

The NXP MC9S08LH36CLH is ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and medical devices. Its combination of processing power, memory capacity, and peripheral integration makes it a preferred choice for designers looking to create sophisticated and power-efficient products.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The MC9S08LH36CLH microcontroller is manufactured under strict quality control standards and is designed to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess