EN
  • EN
  • DE

AEDR-8500-102

Part No AEDR-8500-102
Manufacturer Broadcom Limited
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 1MM 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Packaging Reel
Sensing Distance 0.039" (1mm)
Sensing Method Reflective
Sensing Object Codewheel/Codestrip
Sensing Light Infrared
Mounting Style SMD
Current - Supply 15mA
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 8-SMD, No Lead
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811176-AEDR-8500-102
Ultra Librarian 3D Model Ultra Librarian AEDR-8500-102 CAD Model

Description

The AEDR-8500-102 is a reflective optical encoder from Broadcom Limited. It's a compact and high-performance device designed for motion control and position sensing applications. This encoder provides digital outputs that represent the amount of rotation or linear movement detected, offering precise and reliable feedback for closed-loop control systems.

Applications

  • Robotics
  • Printers
  • Scanners
  • Medical Equipment
  • Motor Control Systems

Features

  • Reflective Technology: Detects motion by sensing reflections from a patterned surface.
  • Digital Outputs: Provides quadrature outputs (A and B) for direction and position information.
  • Compact Size: Small form factor for easy integration into space-constrained applications.
  • High Resolution: Offers high resolution for precise motion control.
  • Single 5V Supply: Operates on a single 5V power supply for ease of use.

Benefits

  • Precise Motion Control: Provides accurate feedback for closed-loop control systems.
  • Reliable Performance: Offers consistent and dependable operation in various environments.
  • Easy Integration: Simple to integrate into existing systems due to its compact size and digital outputs.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details

The AEDR-8500-102 encoder utilizes a reflective optical technology to detect motion. It consists of an LED light source, a photodetector array, and a signal processing IC. The encoder outputs two quadrature signals (A and B) that can be used to determine the direction and amount of movement. The resolution of the encoder is determined by the spacing of the reflective pattern on the target surface. This encoder is designed for use with code wheels or linear scales with a specific reflective pattern. The device requires careful alignment for optimal performance. Its operating temperature range is typically between -20°C and +85°C. The digital outputs are TTL compatible.

You May Also Be Interested in

Omron
SENSOR OPTO REFL 5MM THRU PCB
Need more? Email Us
Sharp Microelectronics
Detecting Distance : 2 to 22mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 2MM-22MM MODULE
Lowest to $4.7157
Omron
SENSOR OPTO REFL 5MM THRU PCB
Lowest to $65.2829
Broadcom Limited
ENCODER REFL OPT 1CH 75LPI 5V
Lowest to $8.7551
Broadcom Limited
Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder | SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to $15.4098
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Omron
SENS OPTO REFL 1MM-5MM SOLDER
Lowest to $34.4739
Broadcom Limited
SENSOR OPT REFLECTIVE 1MM 8SMD
Lowest to $42.1169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1169 $84.2338
3+ $34.5575 $103.6725
5+ $33.4775 $167.3875
7+ $32.3976 $226.7832
8+ $31.3177 $250.5416
11+ $28.0779 $308.8569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess