The NXP MC9S08GT32ACFDER is a powerful and versatile 8-bit microcontroller that is well-suited for a wide range of embedded applications. This microcontroller is part of the MC9S08 family, which is renowned for its robust architecture, low power consumption, and high performance. The MC9S08GT32ACFDER is designed to provide a cost-effective solution for complex control systems, offering designers a balance between processing power and ease of use.
Key Features:
- CPU: 8-bit HCS08 Central Processing Unit (CPU) with up to 40 MHz bus frequency.
- Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles durability.
- RAM: 2 KB of Random Access Memory (RAM) for efficient data handling.
- I/O Ports: Multiple general-purpose input/output (GPIO) ports for versatile interfacing options.
- Timers: Enhanced Timer/PWM (Pulse Width Modulation) modules for accurate timing and control operations.
- Analog-to-Digital Converter: Integrated 10-bit ADC with multiple channels for precise analog signal processing.
- Communication Interfaces: Built-in Serial Communication Interface (SCI) and Serial Peripheral Interface (SPI) for robust data communication.
- Operating Voltage: Wide range of operating voltage from 2.7V to 5.5V, accommodating various power supply scenarios.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
- Package: Available in a 48-pin QFN package, designed for compact and space-constrained applications.
Applications:
The NXP MC9S08GT32ACFDER microcontroller is ideal for applications in consumer electronics, automotive, industrial control systems, and medical devices. Its robust feature set enables it to handle complex tasks such as motor control, sensor interfacing, and user interface management. The flexibility and reliability of the MC9S08GT32ACFDER make it a top choice for engineers and designers looking for a microcontroller that can meet the demands of modern embedded systems.