EN
  • EN
  • DE

MSP430F1101IPW

Part No MSP430F1101IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Tube
Part Status Obsolete(EOL)
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 14
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
RoHS State Request Verification
Win Source Part Number 1227254-MSP430F1101IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 70
Family Name MSP430F1101
Introduction Date March 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSP430F1101IPW CAD Model

Description

The MSP430F1101IPW is a highly integrated microcontroller (MCU) from Texas Instruments, renowned for its exceptional power efficiency and versatile features. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer, and portable devices.

Key Features

  • Low Power Consumption: The MSP430F1101IPW is designed for applications that require minimal power usage. It supports multiple power-saving modes, allowing it to achieve ultra-low power consumption during idle and active states.
  • 16-bit RISC Architecture: It is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that facilitates fast and efficient processing, which is essential for time-critical applications.
  • On-Chip Memory: This MCU comes with a 1KB + 256B Flash memory and 128B RAM, providing sufficient space for small to medium-sized applications.
  • Digital and Analog Peripherals: It includes a versatile set of peripherals, such as an 8-channel 10-bit analog-to-digital converter (ADC), watchdog timer, and 16 general-purpose I/O pins, making it highly adaptable to various tasks.
  • Integrated Oscillator: The MSP430F1101IPW features an onboard oscillator that reduces the need for external components, thus saving board space and cost.
  • Serial Communication: For communication purposes, it supports a versatile serial communication interface that can be configured for UART or SPI protocols.

Applications

The MSP430F1101IPW is ideal for a broad range of applications, including but not limited to:

  • Sensor systems
  • Portable medical devices
  • Energy management systems
  • Wireless networking

Package and Quality

The MSP430F1101IPW is offered in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the product is compliant with RoHS and Green product requirements, making it an environmentally friendly choice.

For developers and engineers looking for a reliable, low-power MCU with a rich set of features, the MSP430F1101IPW from Texas Instruments is an excellent choice that balances performance with energy efficiency.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7762 $52.7478
44+ $2.2780 $100.2320
68+ $2.2068 $150.0624
94+ $2.1356 $200.7464
122+ $2.0644 $251.8568
163+ $1.8508 $301.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess