EN
  • EN
  • DE

MC9S08DZ60ACLF

Part No MC9S08DZ60ACLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 60KB Flash 3.3V/5V 48-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788114-MC9S08DZ60ACLF
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08DZ60
Introduction Date August 29, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ60ACLF CAD Model

Description

NXP MC9S08DZ60ACLF Microcontroller

The NXP MC9S08DZ60ACLF is a highly integrated microcontroller designed for embedded systems that require low power consumption, robust performance, and a rich set of features. This microcontroller is part of the MC9S08DZ family, which is built on the HCS08 core, and operates at a maximum frequency of 40 MHz. It is an ideal choice for automotive and industrial applications due to its wide operating voltage and temperature ranges.

At the heart of the MC9S08DZ60ACLF is a 8-bit HCS08 central processing unit (CPU) that delivers efficient processing capabilities with a comprehensive instruction set. The device boasts 60KB of on-chip flash memory, which provides ample space for application code, and 4KB of RAM for data storage. This combination allows for robust and responsive applications that can be reliably updated in the field.

One of the standout features of the MC9S08DZ60ACLF is its extensive set of peripherals. It includes multiple serial communication interfaces such as SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface), which enable easy communication with other microcontrollers and peripherals. Additionally, it offers an I2C interface for multi-master communication.

The microcontroller also features an 8-channel, 10-bit analog-to-digital converter (ADC), which allows it to interface with analog sensors and convert their signals into digital data for processing. This is critical for applications that require precise sensor data acquisition, such as temperature or pressure monitoring.

For timing and control applications, the MC9S08DZ60ACLF is equipped with a range of timers, including an 8-channel timer/pulse-width modulator (TPM) module. This module is essential for tasks that require precise timing, such as motor control or PWM signal generation for LED dimming.

Robustness is a key feature of this microcontroller, with an integrated watchdog timer and clock monitor to ensure stable and reliable operation. The device also includes features to enhance system safety, such as low-voltage detection and illegal opcode detection with reset.

Overall, the NXP MC9S08DZ60ACLF microcontroller is a versatile and powerful component for a wide range of embedded applications, offering a balanced mix of processing power, memory, and peripherals, all within a small-footprint 48-pin LQFP package.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess