EN
  • EN
  • DE

LM2754SQ

Part No LM2754SQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 200MA 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.8V
Voltage - Supply (Max) 5.5V
Voltage - Output 4.7V ~ 5.1V
Current - Output / Channel 200mA (Flash)
Frequency 1MHz
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LM2754
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 182381-LM2754SQ
Ultra Librarian 3D Model Ultra Librarian LM2754SQ CAD Model

Description

The LM2754SQ is a high-performance, compact, and highly efficient product from Texas Instruments.

  • Type: High power, switch mode, constant current white LED driver
  • Input Voltage Range: 2.7V to 5.5V
  • LEDs Driven: Up to four high current white LEDs in parallel
  • Output Current: Up to 800mA
  • Efficiency: Up to 90%
  • Package: Small 24-pin thin quad flat no-leads (WQFN) package
  • Protection Features: Over-voltage protection, over-temperature protection, and an under-voltage lockout function

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess