EN
  • EN
  • DE

MC9S08AW48CFGE

Part No MC9S08AW48CFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 48KB Flash 3.3V/5V 44-Pin LQFP Tray / IC MCU 8BIT 48KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788102-MC9S08AW48CFGE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AW48
Introduction Date February 07, 2006
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian MC9S08AW48CFGE CAD Model

Description

Overview of NXP MC9S08AW48CFGE

The NXP MC9S08AW48CFGE is a robust, versatile 8-bit microcontroller that is part of the Flexis AC series, designed to cater to a variety of industrial, automotive, and consumer applications. This powerful microcontroller combines performance, functionality, and energy efficiency, making it an ideal choice for designers looking for a cost-effective solution without compromising on quality.

Key Features

  • Core: The device is built around a high-performance HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz, providing swift processing capabilities for complex tasks.
  • Memory: It is equipped with 48 KB of on-chip flash memory, offering ample space for application code and data storage, along with 2 KB of RAM for efficient data handling and processing.
  • Advanced I/O: The microcontroller features a rich set of input/output options, including digital I/Os, multiple timer/pulse-width modulation (PWM) channels, and an 8-channel 10-bit analog-to-digital converter (ADC) for interfacing with various sensors and actuators.
  • Communication Interfaces: It supports various communication protocols such as I²C, SPI, and SCI, which are essential for data exchange with peripherals and other microcontrollers.
  • Operating Conditions: The MC9S08AW48CFGE operates within an extended temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Package: Encased in an 80-pin QFP (Quad Flat Package), the microcontroller is designed for space-constrained applications, providing a compact footprint while allowing for sufficient I/O and connectivity.

Applications

With its comprehensive feature set, the NXP MC9S08AW48CFGE is well-suited for a wide range of applications, such as:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home automation and smart appliances
  • Medical devices
  • Portable instrumentation

This microcontroller not only provides the computational power required for demanding tasks but also offers the flexibility and ease of use needed for rapid development and deployment of your products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4381 $59.5048
19+ $6.1032 $115.9608
30+ $5.9124 $177.3720
41+ $5.7216 $234.5856
53+ $5.5310 $293.1430
70+ $4.9588 $347.1160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess