EN
  • EN
  • DE

MC9S08DZ48AMLH

Part No MC9S08DZ48AMLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 3K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935325446557,2832-MC9S08DZ48AMLH
Standard Package 800
Win Source Part Number 1030030-MC9S08DZ48AMLH
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ48AMLH CAD Model

Description

Product Overview: NXP MC9S08DZ48AMLH Microcontroller

The NXP MC9S08DZ48AMLH is a versatile and powerful microcontroller designed to meet the needs of a wide range of embedded applications. This 8-bit microcontroller is part of the S08D family and is built on a high-performance HCS08 core that operates at a maximum frequency of 40 MHz. With 48 KB of flash memory and 4 KB of RAM, the MC9S08DZ48AMLH provides ample space for complex program code and efficient data management.

This microcontroller features a rich set of peripherals that enhance its functionality and ease of integration into various systems. It includes an array of analog and digital interfaces such as an 8-channel, 12-bit analog-to-digital converter (ADC), which allows for precise sensor signal acquisition and processing. The inclusion of multiple serial communication interfaces like SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) ensures seamless data exchange with other components in an embedded system.

One of the standout features of the MC9S08DZ48AMLH is its robust on-chip integration, which helps reduce system costs and complexity. The device offers an internal clock generator (ICG) that eliminates the need for an external oscillator, and a watchdog timer to ensure system reliability and prevent software lock-up. Additionally, the microcontroller is equipped with a range of timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is ideal for motor control and timing-related tasks.

The MC9S08DZ48AMLH is designed with power efficiency in mind, offering several power-saving modes that help extend battery life in portable applications. Its low-voltage detection with reset and low-power wakeup functionality ensures reliable operation even in challenging power conditions.

For ease of development, NXP provides comprehensive software and hardware support, including development boards, code libraries, and an integrated development environment (IDE). The MC9S08DZ48AMLH comes in a 64-pin LQFP package, making it suitable for space-constrained applications while still providing sufficient I/O capabilities for a wide range of uses.

In summary, the NXP MC9S08DZ48AMLH microcontroller is an excellent choice for engineers and developers seeking a cost-effective, feature-rich, and easy-to-use MCU for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess