EN
  • EN
  • DE

MC9S08DZ16AMLF

Part No MC9S08DZ16AMLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08DZ60 Series Features | IC MCU 8BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MC9S08DZ16
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 1220459-MC9S08DZ16AMLF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ16AMLF CAD Model

Description

The MC9S08DZ16AMLF is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This device is part of the S08D family, known for its exceptional integration, versatility, and efficiency. It operates at a maximum frequency of 40 MHz, providing a robust processing platform for complex tasks.

Key Features

  • Core: The MCU is built around the S08 core, which is an 8-bit HCS08 central processing unit that offers a balanced compromise between speed and power consumption.
  • Flash Memory: Equipped with 16KB of on-chip flash memory, the MC9S08DZ16AMLF allows for ample program storage and supports in-circuit programming for easy firmware updates.
  • RAM: It comes with 1KB of Random Access Memory (RAM), providing sufficient space for data manipulation and temporary storage.
  • I/O Pins: The device features multiple general-purpose input/output (GPIO) pins that enable it to interface with a variety of peripherals and sensors.
  • ADC: An integrated analog-to-digital converter (ADC) allows the MCU to process analog signals, making it ideal for sensor-based applications.
  • Communication Interfaces: It supports various serial communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enhancing its connectivity capabilities.
  • Temperature Range: The operating temperature range of this MCU is from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Package: The MC9S08DZ16AMLF is available in a 32-pin LQFP (Low Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the MC9S08DZ16AMLF makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Consumer electronics
  • Home automation
  • Medical devices
  • Portable instrumentation

Conclusion

With its robust set of features and flexible I/O options, the NXP MC9S08DZ16AMLF is a powerful and adaptable microcontroller that can meet the demands of a wide array of embedded systems. Its integration of essential peripherals and memory options, coupled with its efficient 8-bit architecture, makes it a cost-effective and energy-efficient solution for designers and engineers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,949 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess