EN
  • EN
  • DE

MC9S08DV32AMLF

Part No MC9S08DV32AMLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S08DV 8-BIT MCU, S08 CORE, 32KB / HCS08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor HCS08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Other Names 2156-MC9S08DV32AMLF-954
Standard Package 1
Win Source Part Number 1078003-MC9S08DV32AMLF
Ultra Librarian 3D Model Ultra Librarian MC9S08DV32AMLF CAD Model

Description

Introducing the MC9S08DV32AMLF Microcontroller by NXP

The MC9S08DV32AMLF is a versatile and powerful microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications that require robust control and processing capabilities. This MCU is part of the S08 family, which is renowned for its high-performance and low-power HCS08 8-bit architecture.

Key Features

  • Core: The MC9S08DV32AMLF is built around a high-speed HCS08 core, which operates at a maximum frequency of 40MHz, providing the computational power necessary for complex tasks.
  • Flash Memory: It comes with 32KB of on-chip flash memory, which is ideal for storing application code and data with the added benefit of in-circuit programmability.
  • RAM: The device includes 2KB of RAM, allowing for efficient data manipulation and buffer storage.
  • Input/Output: With up to 38 general-purpose input/output (GPIO) pins, this MCU offers flexibility in interfacing with a broad array of peripherals and external devices.
  • Analog Modules: It is equipped with an analog-to-digital converter (ADC) with up to 10 channels, enabling the MCU to process analog signals from sensors and other input devices.
  • Timers: A range of timing and control applications are supported thanks to its two 2-channel and one 6-channel timer/pulse-width modulators (TPM).
  • Communication Interfaces: The MCU supports multiple communication protocols, including I2C, SCI (UART), and SPI, facilitating easy data exchange with other systems.
  • Supply Voltage: The MC9S08DV32AMLF operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: It is designed to perform reliably in industrial environments with an operational temperature range of -40°C to +85°C.

Applications

The MC9S08DV32AMLF is a suitable choice for a diverse set of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and portable devices. Its robust feature set ensures that it can meet the demands of sophisticated control systems while maintaining energy efficiency.

Package Information

This MCU is available in a 48-pin LQFP (Low Profile Quad Flat Package), which is designed to occupy minimal space on a printed circuit board while still offering excellent thermal performance and ease of soldering during the manufacturing process.

With its combination of performance, memory, and I/O capabilities, the MC9S08DV32AMLF from NXP is an exceptional choice for designers looking to balance power and functionality in their next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess