EN
  • EN
  • DE

MAX7033EUI+T

Part No MAX7033EUI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC RX 315MHZ/433MHZ ASK 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 315MHz, 433MHz
Sensitivity -114dBm
Data Rate (Maximum) 33 kbps
Modulation or Protocol ASK
Applications Automotive RKE, Remote Controls, Wireless Sensors
Current - Receiving 5.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 706222-MAX7033EUI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7033
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7033EUI+T CAD Model

Description

Maxim Integrated MAX7033EUI+T ASK Receiver

The Maxim Integrated MAX7033EUI+T is a sophisticated, low-power, fully integrated amplitude-shift keying (ASK) receiver designed to provide a seamless and efficient solution for wireless data communication systems. With its advanced features and compact UMAX-28 package, this receiver is well-suited for a variety of applications including remote keyless entry (RKE), garage door openers, home automation systems, and various forms of wireless telemetry.

At the core of the MAX7033EUI+T is a high-sensitivity RF front-end, which operates within the 300MHz to 450MHz frequency range, making it versatile for different regional standards and frequencies. The receiver's exceptional sensitivity allows for the reception of weak signals, thereby extending the operational range of the system without the need for complex external circuitry.

The device boasts a fully integrated phase-locked loop (PLL) with an internal voltage-controlled oscillator (VCO), which ensures stable frequency operation and reduces the need for external components. This integration not only simplifies the design process but also helps in maintaining a compact footprint for the end product.

One of the key features of the MAX7033EUI+T is its low power consumption, which is critical for battery-operated devices. The receiver includes a power-down mode that further reduces power usage when the device is inactive, thereby extending the battery life of the host system.

The MAX7033EUI+T is designed to be user-friendly, with an easy-to-use data interface that allows for straightforward integration into existing systems. The device also includes an automatic gain control (AGC) circuit that dynamically adjusts the receiver gain to accommodate varying signal strengths, ensuring reliable data reception under different environmental conditions.

For designers and engineers looking for a reliable and efficient wireless communication solution, the Maxim Integrated MAX7033EUI+T ASK Receiver offers a perfect blend of performance, integration, and ease of use. Its robust design and feature set make it an ideal choice for the next generation of wireless applications.

You May Also Be Interested in

Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess