EN
  • EN
  • DE

MC9S08AC60MFUE

Part No MC9S08AC60MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP / S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935310002557,NXPNXPMC9S08AC60MFUE,2156-MC9S08AC60MFUE
Standard Package 420
Win Source Part Number 1322324-MC9S08AC60MFUE
Ultra Librarian 3D Model Ultra Librarian MC9S08AC60MFUE CAD Model

Description

Product Overview: MC9S08AC60MFUE

The MC9S08AC60MFUE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for a wide range of applications. This MCU is part of the S08 family, which is renowned for its robust architecture, exceptional functionality, and energy efficiency. The device is built on NXP's HCS08 core, operating at a maximum frequency of 40 MHz, which provides a perfect balance between speed and power consumption.

With 60KB of on-chip flash memory, this microcontroller offers ample space for complex applications and software. The flash memory is complemented by 2KB of RAM, allowing for efficient data handling and multitasking. The MC9S08AC60MFUE is designed with longevity and reliability in mind, as the flash memory can endure up to 100,000 write/erase cycles, ensuring a long operational life for applications that require frequent code updates or data logging.

This MCU boasts a rich set of features including an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that enables precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. It also includes a range of communication interfaces such as I2C, SPI, and SCI, providing versatile options for serial connectivity.

The MC9S08AC60MFUE is equipped with an array of timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is invaluable for tasks requiring precise timing, such as motor control or PWM signal generation. Additionally, it offers a Real-Time Interrupt (RTI) and a Watchdog Timer (WDT) to ensure system reliability and prevent software lock-up.

Designed for operation in challenging environments, the MCU operates over an extended temperature range from -40°C to +85°C. It is available in a 64-QFP (Quad Flat Package) form factor, which is suitable for space-constrained applications. The MC9S08AC60MFUE also supports low-power modes, making it an excellent choice for battery-operated devices where power conservation is critical.

In summary, the MC9S08AC60MFUE from NXP is a versatile and powerful microcontroller that provides a robust platform for embedded system developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess