EN
  • EN
  • DE

MC9RS08KA2CPC

Part No MC9RS08KA2CPC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description RS08 Microcontrollers | IC MCU 8BIT 2KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor RS08
Data Bus Width 8-Bit
Speed 10MHz
Peripherals LVD, POR, WDT
The number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Date RAM Size 63 x 8
Supply Voltage 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MC9RS08KA2
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1220433-MC9RS08KA2CPC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA2CPC CAD Model

Description

Product Overview: NXP MC9RS08KA2CPC

The NXP MC9RS08KA2CPC is a highly-integrated, robust microcontroller designed to cater to a wide range of applications that require low-power consumption and high-performance processing. This 8-bit microcontroller is part of NXP's RS08 family and is well-suited for industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The MC9RS08KA2CPC is built around a RS08 core, which is capable of running at a maximum frequency of 20 MHz, providing a balance between power consumption and processing speed.
  • Memory: It comes with 2 KB of flash memory, which is ideal for storing firmware and applications, and 63 bytes of RAM for efficient data processing.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) pins, allowing for interfacing with other components and peripherals.
  • Power Efficiency: Designed with power efficiency in mind, it supports a wide voltage range from 1.8V to 3.6V, making it suitable for battery-operated devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the microcontroller to convert analog signals into digital data for processing.
  • Timers: It includes an 8-bit modulo timer and a real-time interrupt timer, which are essential for time-critical tasks and applications.
  • Temperature Range: The MC9RS08KA2CPC operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The microcontroller is available in an 8-pin DIP package, which is easy to handle and integrate into various designs.

Applications

The versatility of the MC9RS08KA2CPC makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Consumer Electronics (such as smart appliances and wearable devices)
  • Automotive Controls (including body electronics and sensors)
  • Industrial Control Systems (like process controllers and monitoring systems)
  • Medical Devices (for example, portable health monitoring equipment)

In conclusion, the NXP MC9RS08KA2CPC microcontroller offers an optimal blend of low power consumption, reliable performance, and versatile features, making it an ideal choice for designers looking to develop efficient and robust electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess