EN
  • EN
  • DE

770021-1

Part No 770021-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN PLUG 9POS UMNL-II (2PC)  /  9 Rectangular Connectors - Housings Plug White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK II
Package Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 9
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Note Contacts Not Included
Base Product Number 770021
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -770021-1-CSI,-770021-1-SI,-1302113-CSI-ND,-1302113-CSI,A14244,-1302113-SI,7700211,-1302113-SI-ND
Standard Package 1
Win Source Part Number 1033488-770021-1
Ultra Librarian 3D Model Ultra Librarian 770021-1 CAD Model

Description

The TE Connectivity AMP Connectors 770021-1 is a rectangular connector housing with nine positions.

  • Color: White
  • Connector Type: Plug
  • Contact Type: Male or Female
  • Rows: Three
  • Row Spacing: 0.250" (6.35mm)
  • Fastening Type: Latch Lock
  • Contact Termination: Crimp
  • Alternative Part: 1-480706-0, 350720-1, 350720-4, 50-84-1090, 10-84-4090, and 50-84-1095770021-1
  • MSL Level: 1 (unlimited)
  • HTSUS: 8538.90.6000

You May Also Be Interested in

Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
Kycon, Inc.
CONN PWR JACK MINI 1.3MM SMT
Lowest to $1.2610
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM VERT SMT
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Lowest to $14.3236
Schurter Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $5.4545

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5711 $54.9885
80+ $1.2892 $103.1360
125+ $1.2489 $156.1125
170+ $1.2086 $205.4620
215+ $1.1683 $251.1845
290+ $1.0474 $303.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,067 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess