The NXP MC9RS08KA1CPC microcontroller is a highly-integrated, robust chip designed for a wide range of applications requiring low power consumption and high performance. This device is part of the RS08 family, which is well-known for its efficiency and reliability in embedded systems.
Key Features
- Core: RS08 core, which operates at a maximum frequency of 20 MHz, providing a balance between processing power and power consumption.
- Memory: Equipped with 1 KB of flash memory for program storage and 63 bytes of RAM for data processing, making it suitable for simple control tasks.
- I/O Pins: Offers 6 general-purpose I/O pins, allowing it to interface with a variety of peripherals and sensors.
- Timers: Includes an 8-bit modulo timer and a real-time interrupt timer, which are essential for time-critical tasks and system management.
- Power Efficiency: Features multiple power-saving modes, including stop and wait modes, which help to minimize power consumption during idle periods.
- Analog-to-Digital Converter: Comes with a 4-channel, 10-bit ADC, providing accurate analog signal measurement capabilities.
- Voltage Range: Operates within a voltage range of 1.8V to 3.6V, making it suitable for battery-operated applications.
- Temperature Range: Functional across a broad temperature range, from -40°C to 85°C, ensuring reliable operation in harsh environments.
- Packaging: Available in an 8-pin PDIP package, which is easy to handle and integrate into various PCB designs.
Applications
The MC9RS08KA1CPC microcontroller is ideal for applications that require a compact, low-power solution without sacrificing performance. Typical applications include:
- Consumer electronics
- Home and building automation
- Personal health devices
- Portable instrumentation
- Small appliances
With its combination of performance, power efficiency, and robust feature set, the NXP MC9RS08KA1CPC microcontroller is a versatile choice for designers looking to create sophisticated yet power-conscious devices.