EN
  • EN
  • DE

SN65HVD266DR

Part No SN65HVD266DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 65HVD266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51543-6, 296-51543-1, 296-51543-2, SN65HVD266DR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896350-SN65HVD266DR
Ultra Librarian 3D Model Ultra Librarian SN65HVD266DR CAD Model

Description

Overview of Texas Instruments SN65HVD266DR

The Texas Instruments SN65HVD266DR is a robust, high-performance transceiver module designed for RS-485 communication networks. This device provides bidirectional data communication on multipoint bus transmission lines and is suitable for long transmission lines in noisy industrial environments.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD266DR offers an impressive 16 kV Human-Body Model (HBM) protection on its bus pins, ensuring resilience against electrostatic discharge which is crucial in maintaining the integrity of the communication lines.
  • Extended Common-Mode Range: The device operates effectively with a common-mode voltage range of -7V to 12V, allowing for stable data transmission even under fluctuating voltage conditions.
  • Low Power Consumption: With a low current consumption in the idle mode, this transceiver is an energy-efficient solution for systems where power conservation is a priority.
  • High Data Rate: It supports data rates up to 20 Mbps, making it an excellent choice for applications that require high-speed data transmission.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, thereby ensuring the safety and longevity of the transceiver.

Applications

The SN65HVD266DR is ideal for various applications that demand reliable data communication, such as:

  • Industrial control systems
  • Building automation
  • Factory automation networks
  • Security systems

Technical Specifications

The transceiver operates over a wide temperature range from -40°C to 125°C and comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. It is designed to be compatible with the requirements of the TIA/EIA-485A standard and provides differential output and input capability.

Conclusion

In summary, the Texas Instruments SN65HVD266DR is a reliable and efficient solution for RS-485 communication, offering high-speed data transfer, robust ESD protection, and low power consumption, making it an excellent choice for industrial and automation applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0606 $51.5150
60+ $1.6907 $101.4420
92+ $1.6379 $150.6868
127+ $1.5850 $201.2950
164+ $1.5322 $251.2808
219+ $1.3737 $300.8403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,290 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess