EN
  • EN
  • DE

MC908QY4AMPE

Part No MC908QY4AMPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 4KB FLASH 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC908QY4
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1220397-MC908QY4AMPE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908QY4AMPE CAD Model

Description

The NXP MC908QY4AMPE microcontroller is a versatile and powerful integrated circuit designed for a wide range of applications. This 8-bit microcontroller, based on the HC08 architecture, is particularly well-suited for cost-sensitive and space-constrained projects due to its compact size and low power consumption.

Key Features

  • CPU Speed: The MC908QY4AMPE operates at a speed of 8 MHz, providing a balance between power efficiency and processing capability.
  • Flash Memory: Equipped with 4KB of on-chip flash memory, this microcontroller offers ample space for application code, which is particularly beneficial for embedded systems that require reliable, non-volatile memory.
  • RAM: It comes with 128 bytes of RAM, allowing for efficient handling of temporary data and buffer storage.
  • I/O Pins: The device features 16 general-purpose input/output (I/O) pins, which provide flexibility in interfacing with peripherals and other components.
  • Timers: Integrated 8-bit and 16-bit timers support a range of timing and counting functions, which are essential for tasks such as pulse width modulation (PWM) and event counting.
  • Analog-to-Digital Converter (ADC): An onboard 4-channel, 10-bit ADC enables the microcontroller to convert analog signals into digital data, making it ideal for sensor interfacing and data acquisition applications.
  • Voltage Range: The MC908QY4AMPE operates within a voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both battery-powered and mains-connected devices.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, this microcontroller is robust and reliable, capable of functioning in extreme environmental conditions.

Applications

The NXP MC908QY4AMPE is a highly adaptable microcontroller that can be used in a multitude of applications. These include but are not limited to consumer electronics, automotive systems, industrial controls, and personal health devices. Its low power consumption makes it particularly suitable for portable and wearable technology.

Support and Resources

NXP provides comprehensive support for the MC908QY4AMPE with development tools, software libraries, and extensive documentation, ensuring that engineers can rapidly develop and deploy solutions using this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7145 $59.4320
38+ $3.0480 $115.8240
59+ $2.9522 $174.1798
81+ $2.8575 $231.4575
105+ $2.7628 $290.0940
140+ $2.4763 $346.6820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess