EN
  • EN
  • DE

MC908LD64IFUE

Part No MC908LD64IFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series HC08
Package Tray
Part Status Obsolete
Number of I/O 39
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 420
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848055-MC908LD64IFUE
Ultra Librarian 3D Model Ultra Librarian MC908LD64IFUE CAD Model

Description

Product Overview: NXP MC908LD64IFUE Microcontroller

The NXP MC908LD64IFUE is a powerful and versatile 8-bit microcontroller that offers a perfect blend of performance, efficiency, and cost-effectiveness for a wide range of embedded applications. This microcontroller is part of NXP's MC9S08 family and is designed to provide a high level of integration to support complex tasks within compact and power-sensitive designs.

Key Features:

  • CPU: At the heart of the MC908LD64IFUE is an efficient HC08 core that operates at a maximum frequency of 8 MHz, delivering robust processing capabilities for handling complex algorithms and control tasks.
  • Memory: The device comes equipped with 64KB of flash memory, providing ample space for application code, and 4KB of RAM for data storage, ensuring smooth operation and data handling.
  • I/O Options: A wide variety of input/output options are available, including multiple general-purpose I/O pins, which enable the microcontroller to interface with sensors, actuators, and other peripherals.
  • Timers and PWM: Integrated timers, including an 8-channel, 16-bit timer with pulse-width modulation (PWM) capability, offer precise control for timing-sensitive tasks such as motor control and waveform generation.
  • Analog-to-Digital Converter: An onboard 10-bit analog-to-digital converter (ADC) allows the MC908LD64IFUE to convert analog signals into digital data for processing, ideal for sensor interfacing and data acquisition systems.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including I2C, SPI, and SCI (Serial Communication Interface), enabling it to communicate with other microcontrollers, computers, and network modules.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 5.5V, making it suitable for both battery-powered and line-powered applications.
  • Package: The MC908LD64IFUE is available in a 64-pin QFP (Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The NXP MC908LD64IFUE microcontroller is ideal for a variety of applications, such as industrial control systems, home automation, automotive control units, consumer electronics, and medical devices. Its robust feature set and flexible I/O options make it an excellent choice for designers looking to build sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,465 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess