Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Quiescent (Iq) 8 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577305-CD54HC85F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC85F3A CAD Model

Description

Product Overview: CD54HC85F3A

The CD54HC85F3A is a high-speed CMOS logic 4-bit magnitude comparator designed and manufactured by Texas Instruments. This integrated circuit is engineered to compare two 4-bit binary, BCD, or other monotonic codes and present the results of the comparison through its output pins. It is a crucial component in digital systems where binary data needs to be compared for various functions such as microprocessors, microcontrollers, and other logic-based applications.

Key Features

  • High-Speed Performance: The CD54HC85F3A is built using advanced CMOS technology, which ensures fast response times and high-speed operation, making it suitable for high-frequency systems.
  • Wide Operating Voltage: It has a broad operating voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with other logic families.
  • Low Power Consumption: This device features low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Output Capability: The comparator can drive up to 10 LSTTL loads, which allows for direct interfacing with numerous logic types without additional buffering.
  • Functional Versatility: It offers equal, greater than, and less than outputs, providing comprehensive comparison capabilities for complex digital systems.

Applications

The CD54HC85F3A is suitable for a wide array of applications, including:

  • Digital data processing
  • Computer systems
  • Instrumentation and control systems
  • Microprocessor/microcontroller interfacing
  • Automated test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD54HC85F3A is no exception, as it is manufactured to the highest industry standards. It is designed to withstand the demanding conditions of commercial and industrial environments, ensuring long-term performance and stability.

Ordering and Packaging

The CD54HC85F3A is available in various package types, including through-hole and surface-mount configurations, to cater to different assembly requirements. For ordering information, detailed specifications, and packaging options, customers are encouraged to visit the official Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0998 $74.1996
4+ $30.4409 $121.7636
6+ $29.4896 $176.9376
8+ $28.5384 $228.3072
11+ $27.5871 $303.4581
14+ $24.7332 $346.2648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention