Products specifications Report Issue?

Connector Type Plug
Contact Type Male or Female
Number of Positions 14
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Natural
Insulation Material Polyamide (PA), Nylon
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633016-794202-1
Ultra Librarian 3D Model Ultra Librarian 794202-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 9POS FLANGE
Need more? Email Us
ECAD model for 794715-1
TE Connectivity
CONN RCPT HSG 5POS 5.03MM
Lowest to $0.8500
ECAD model for 770083-1
TE Connectivity
CONN RCPT HSG 4POS BLACK
Need more? Email Us
ECAD model for 1-967640-1
TE Connectivity
CONN PLUG HSG 2POS 4.80MM
Need more? Email Us
ECAD model for 173090-2
TE Connectivity
CONN RCPT HSG 4POS .093
Need more? Email Us
ECAD model for 770329-1
Amphenol
CONN SOCKET HSG 2POS 2.50MM
Need more? Email Us
ECAD model for FLHS2100
TE Connectivity
PLG, 1P, BLK, N, SIZE 12
Need more? Email Us
ECAD model for DTHD06-1-12S
TE Connectivity
CONN PLUG HSG 3POS 6.30MM
Need more? Email Us
ECAD model for 770783-1
TE Connectivity
2P MQS UNSEALED PLUG HOUSING
Need more? Email Us
ECAD model for 2-2138650-1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention