EN
  • EN
  • DE

MC908GR32AMFUE

Part No MC908GR32AMFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFP / HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tray
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935316616557
Standard Package 420
Win Source Part Number 1016099-MC908GR32AMFUE
Ultra Librarian 3D Model Ultra Librarian MC908GR32AMFUE CAD Model

Description

Introducing the NXP MC908GR32AMFUE Microcontroller

The NXP MC908GR32AMFUE is a robust 8-bit microcontroller designed to cater to a wide range of applications requiring efficient control and processing capabilities. This high-performance microcontroller is part of the MC9S08 family, which is renowned for its integration, versatility, and ease of use, making it an ideal choice for both complex and straightforward tasks.

At the heart of the MC908GR32AMFUE is a HCS08 core that operates at a maximum frequency of 40 MHz, providing the computational power necessary to handle demanding applications. With 32KB of flash memory, this microcontroller offers ample space for program storage, ensuring smooth operation and the flexibility to accommodate complex software without the need for external memory components.

One of the standout features of the MC908GR32AMFUE is its rich set of peripherals. It includes multiple communication interfaces such as a Serial Communications Interface (SCI) and a Serial Peripheral Interface (SPI), enabling seamless connectivity with other devices and peripherals. The inclusion of an 8-channel, 10-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is essential for sensor-based applications.

Additionally, the microcontroller boasts a Timer/Pulse Width Modulator (PWM) module that is invaluable for tasks requiring precise timing and control, such as motor control or LED dimming. The device also includes an I2C bus interface, which is perfect for adding additional sensors or components with minimal wiring.

For increased reliability and safety, the MC908GR32AMFUE features a Computer Operating Properly (COP) watchdog system and a Low Voltage Detection (LVD) module to safeguard against system failures. These features ensure that applications remain stable and secure even under adverse conditions.

The device is housed in a compact 64-QFP (Quad Flat Package) that is suitable for space-constrained applications. Its low power consumption makes it an excellent choice for battery-powered devices, where energy efficiency is paramount.

In conclusion, the NXP MC908GR32AMFUE microcontroller is a versatile and powerful solution that provides the perfect blend of performance, memory, and peripherals. It is designed to meet the demands of a wide array of applications, from industrial control systems to consumer electronics, ensuring reliability and efficiency in every use case.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2356 $76.9424
8+ $15.7831 $126.2648
12+ $15.2898 $183.4776
16+ $14.7966 $236.7456
21+ $14.3034 $300.3714
28+ $12.8237 $359.0636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess