EN
  • EN
  • DE

FXMAR2104UMX

Part No FXMAR2104UMX
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12MLP / Dual-Supply, 4-Bit Voltage Translator / Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Open Drain, Tri-State
Data Rate 26MHz
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 12-UFQFN
Supplier Device Package 12-UMLP (1.8x1.8)
Part Number Series FXMAR2104
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812212-FXMAR2104UMX
Ultra Librarian 3D Model Ultra Librarian FXMAR2104UMX CAD Model

Description

Introducing the FXMAR2104UMX Logic-Level Translator from ON Semiconductor

The FXMAR2104UMX is a cutting-edge logic-level translator designed by ON Semiconductor to provide seamless voltage translation between different logic levels. This versatile device is an essential component for modern electronic systems that require communication between circuits operating at different voltage domains. Whether you are working on multi-voltage systems or integrating peripherals with incompatible logic levels, the FXMAR2104UMX offers a reliable solution to ensure compatibility and proper function.

Key Features

  • Bi-Directional Interface: The FXMAR2104UMX supports bi-directional voltage translation without the need for a direction control signal, simplifying design and saving board space.
  • Broad Voltage Range: It is capable of translating between any two voltages from 1.65V to 5.5V, making it highly adaptable to various logic-level requirements.
  • Low On-Resistance: The device boasts low on-resistance, which ensures minimal signal distortion and preserves signal integrity during translation.
  • High-Speed Operation: With its capability to support high-speed signals, the FXMAR2104UMX is suitable for applications requiring fast data transfer rates.
  • Power-Off Protection: The translator provides power-off protection on the input, preventing potential damage when one side of the translator is unpowered.

Applications

The FXMAR2104UMX is ideal for a diverse range of applications, including but not limited to:

  • Mobile Devices
  • Computing Interfaces
  • Consumer Electronics
  • Microcontroller-Based Systems
  • Data Communication Systems

Package and Quality

ON Semiconductor has packaged the FXMAR2104UMX in a compact UQFN-8 package, which is suitable for space-constrained applications. The device is also manufactured to meet high-quality standards, ensuring reliability and performance in your electronic designs.

In conclusion, the FXMAR2104UMX from ON Semiconductor provides a practical and efficient solution for voltage translation challenges. Its broad compatibility, high-speed operation, and robust feature set make it an excellent choice for designers looking to bridge the gap between different logic levels in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5033 $50.3300
245+ $0.4129 $101.1605
375+ $0.4000 $150.0000
520+ $0.3871 $201.2920
670+ $0.3742 $250.7140
895+ $0.3355 $300.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,780 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess