EN
  • EN
  • DE

MC8641DTVJ1333JE

Part No MC8641DTVJ1333JE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU E600 DUAL CORE 1023FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.333GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Core Processor PowerPC e600
Speed 1.333GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1023-BCBGA, FCCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC8641DTVJ1333
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926377-MC8641DTVJ1333JE
Ultra Librarian 3D Model Ultra Librarian MC8641DTVJ1333JE CAD Model

Description

Product Overview: NXP MC8641DTVJ1333JE

The NXP MC8641DTVJ1333JE is a high-performance, power-efficient integrated processor designed to cater to the demanding needs of modern embedded computing applications. This processor is part of NXP's MPC8xxx series, which is renowned for its exceptional processing capabilities, reliability, and versatility across various sectors, including telecommunications, networking, industrial control, and aerospace.

Main Features

  • Core Technology: At the heart of the MC8641DTVJ1333JE is the Power Architecture® core, which is well-regarded for its robust performance and architectural elegance. This core operates at a speed of 1.33 GHz, delivering the computational power required for complex tasks.
  • Dual-Core Configuration: This processor features a dual-core setup, allowing it to handle multiple processes efficiently and improve overall system throughput.
  • Integrated Memory Controller: It comes equipped with an integrated memory controller that supports DDR2 and DDR3 SDRAMs, providing flexible and fast memory access to enhance the performance of memory-intensive applications.
  • High-Speed Connectivity: The MC8641DTVJ1333JE includes a range of high-speed connectivity options such as PCI Express, Gigabit Ethernet, and Serial RapidIO interfaces, enabling high data throughput and connectivity with peripheral devices and networks.
  • Advanced Power Management: NXP's focus on power efficiency is evident in this processor, which features advanced power management techniques to minimize power consumption without sacrificing performance.

Applications

The versatility of the MC8641DTVJ1333JE makes it ideal for a wide range of applications. Its powerful dual-core architecture is well-suited for embedded systems in networking equipment such as routers, switches, and network storage devices. It is also a reliable choice for industrial control systems, where sustained performance and long-term reliability are crucial. Moreover, its robust design and support for high-speed interfaces make it a suitable candidate for aerospace and defense applications that require high data processing capabilities in challenging environments.

Conclusion

Overall, the NXP MC8641DTVJ1333JE is a testament to NXP's commitment to providing advanced, reliable, and efficient processors for the embedded market. Its combination of power, performance, and connectivity options makes it an excellent choice for system designers looking to push the boundaries of what's possible in their applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
IBM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess