EN
  • EN
  • DE

DGD2101MS8-13

Part No DGD2101MS8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LO-SIDE 8SO 2.5K / HIGH-SIDE AND LOW-SIDE GATE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 10V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 290mA, 600mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 70ns, 35ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 2,500
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804250-DGD2101MS8-13
Ultra Librarian 3D Model Ultra Librarian DGD2101MS8-13 CAD Model

Description

Introducing the DGD2101MS8-13 High-Performance Gate Driver from Diodes Incorporated

The DGD2101MS8-13 is a cutting-edge high-voltage gate driver specifically designed to drive N-channel MOSFETs and IGBTs in a variety of applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this gate driver is an essential component for modern power conversion and control systems.

The DGD2101MS8-13 gate driver is housed in a compact MSOP-8 package, making it suitable for space-constrained applications while still delivering robust performance. It operates over a wide supply voltage range, accommodating various circuit designs and ensuring compatibility with a broad range of power stages.

Key Features:

  • High Drive Current: The device can source up to 0.5A and sink up to 1A, providing strong drive capability that ensures fast switching times for connected power devices, reducing switching losses and improving overall efficiency.
  • Wide Operating Range: It operates from a supply voltage range of 10V to 20V, making it versatile for different power levels and ensuring reliable operation under varying conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the power devices by ensuring that the gate driver only operates when the supply voltage is within an acceptable range.
  • Robust Output Stage: The output stage is designed to withstand the rigors of industrial environments, providing reliable operation even in the presence of high dV/dt noise and other challenging conditions.
  • Fast Propagation Delays: With its quick propagation delays, the DGD2101MS8-13 ensures synchronized operation of power devices, which is crucial for high-frequency power converters.

Applications:

The DGD2101MS8-13 is ideal for a range of applications, including:

  • DC-DC converters
  • Motor drives
  • Power inverters
  • Switching power supplies
  • Class-D audio amplifiers

With its combination of high drive strength, wide operating voltage range, and protection features, the DGD2101MS8-13 from Diodes Incorporated is a reliable and efficient solution for driving power MOSFETs and IGBTs. Whether for consumer electronics, automotive systems, or industrial automation, this gate driver is engineered to enhance performance and reliability in your power management designs.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3354 $51.3788
53+ $1.9162 $101.5586
81+ $1.8563 $150.3603
112+ $1.7965 $201.2080
144+ $1.7366 $250.0704
193+ $1.5569 $300.4817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess