EN
  • EN
  • DE

MC8640TVJ1067NE

Part No MC8640TVJ1067NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU E600 SGL CORE 994FCCBGA / PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 994-FCCBGA (33x33)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC86xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 994-BCBGA, FCCBGA
Supplier Device Package 994-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Base Product Number MC8640TVJ1067
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Other Names 935315351557
Standard Package 24
Win Source Part Number 1006338-MC8640TVJ1067NE
Ultra Librarian 3D Model Ultra Librarian MC8640TVJ1067NE CAD Model

Description

Product Overview: NXP MC8640TVJ1067NE

The NXP MC8640TVJ1067NE is a high-performance, power-efficient microprocessor designed to meet the rigorous demands of modern embedded computing. This microprocessor is part of NXP's QorIQ series, which is renowned for its exceptional performance in networking, telecommunications, and industrial applications.

Key Features

  • Dual-Core Processor: The MC8640TVJ1067NE features two e600 cores, each capable of running up to 1.067 GHz, providing robust processing capabilities for multitasking and complex computing tasks.
  • Integrated Memory Controller: It includes an integrated DDR2/DDR3 memory controller, ensuring fast and efficient access to memory, which is crucial for high-speed data processing and real-time applications.
  • Advanced Connectivity: With multiple high-speed interfaces such as Gigabit Ethernet, PCI Express, and USB 2.0, this microprocessor facilitates versatile connectivity options for a wide range of peripherals and network components.
  • Power Architecture: Built on the Power Architecture technology, it offers a balance of performance and power efficiency, making it suitable for energy-sensitive environments without compromising on computational power.
  • Virtualization Support: The processor supports virtualization technology, allowing multiple operating systems to run concurrently on a single hardware platform, enhancing the system's flexibility and resource utilization.
  • Security Features: It comes equipped with advanced security features including secure boot, encryption, and tamper detection, providing robust security measures for sensitive data and network integrity.

Applications

The MC8640TVJ1067NE is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control systems
  • Wireless infrastructure
  • High-performance computing platforms
  • Medical imaging and diagnostic equipment

In conclusion, the NXP MC8640TVJ1067NE is a versatile and powerful microprocessor that offers a rich set of features. Its dual-core design, integrated memory controller, and advanced connectivity make it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess