EN
  • EN
  • DE

MC8640DTVU1067NC

Part No MC8640DTVU1067NC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Integrated Host Processor Hardware Specifications Addendum for the MC8640xTxxyyyyaC Series | IC MPU MPC86XX 1.067GHZ 1023BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.067GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 1023-BCBGA, FCCBGA
Supplier Device Package 1023-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Family Part Number MC8640
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1220338-MC8640DTVU1067NC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC8640DTVU1067NC CAD Model

Description

The NXP MC8640DTVU1067NC is a high-performance, power-efficient integrated circuit that is part of NXP's PowerQUICC III family of processors. Designed to meet the demanding requirements of networking and telecommunications, this product features a dual-core architecture and is built on Power Architecture technology. It is ideal for applications such as wireless base stations, enterprise networking, industrial control, and embedded computing.

Key Features

  • Dual-Core Processor: Equipped with two e600 cores, each core runs at a speed of 1.067 GHz, providing robust processing capabilities for multitasking and compute-intensive tasks.
  • Integrated Security Engine: Features an advanced security engine that supports a wide range of algorithms, ensuring secure data transactions and protection against unauthorized access.
  • High-Speed Connectivity: Offers a variety of high-speed interfaces, including Gigabit Ethernet, PCI Express, and Serial RapidIO, for fast and reliable data transfer.
  • Memory Support: Comes with integrated memory controllers that support DDR2 and DDR3 SDRAM, providing flexibility and high memory bandwidth for data-intensive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MC8640DTVU1067NC minimizes energy usage while delivering exceptional performance, making it suitable for energy-sensitive applications.

Applications

The versatility of the NXP MC8640DTVU1067NC allows it to be used across various domains, particularly where high reliability and performance are critical. It excels in:

  • Wireless Infrastructure (LTE, WiMAX, WCDMA)
  • Enterprise Network Equipment (Routers, Switches, Gateways)
  • Industrial Control Systems
  • Embedded Computing Platforms

The NXP MC8640DTVU1067NC is a testament to NXP's commitment to providing advanced solutions that drive the telecommunications and networking industries forward. With its powerful dual-core design, comprehensive security features, and high-speed connectivity options, this processor is engineered to meet the challenges of today's high-speed, secure, and intelligent networks.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess