EN
  • EN
  • DE
  • IT

ADS1220IRVAT

Part No ADS1220IRVAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power, Low-Noise, 24-Bit, ADC for Small-Signal Sensors | IC ADC 24BIT SIGMA-DELTA 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 2k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal, Supply
Supply Voltage , Analog 2.3V ~ 5.5V, ±2.5
Supply Voltage , Digital 2.3V ~ 5.5V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3.5x3.5)
Mounting Style SMD
Family Part Number ADS1220
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141621-ADS1220IRVAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1220IRVAT CAD Model

Description

Introducing the ADS1220IRVAT Precision ADC from Texas Instruments

The ADS1220IRVAT is a precision, 24-bit, analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC offers a unique combination of features that make it ideal for a wide range of applications including industrial process control, sensor transducers, and temperature measurement systems.

At the heart of the ADS1220IRVAT is its exceptional accuracy and low noise performance. It boasts a delta-sigma modulator and features a programmable gain amplifier (PGA), which allows for input ranges from ±256mV to ±6.144V, providing flexibility for various signal amplitudes. The device supports data rates up to 2 kSPS, which is more than sufficient for most precision measurement needs.

One of the standout features of the ADS1220IRVAT is its wide input common-mode range that includes ground, making it suitable for direct connection to shunt resistors or other low-level signal sources. This feature, along with its ability to operate with a single power supply ranging from 2.3V to 5.5V, simplifies the design of isolated power supplies and reduces system complexity and cost.

The ADS1220IRVAT also includes an internal oscillator, eliminating the need for an external clock source, which can be a significant advantage in reducing system design complexity and component count. Furthermore, it has an internal temperature sensor, which can be used to monitor the temperature within the system or compensate for temperature drift in sensor readings.

Communication with microcontrollers is straightforward via the device's SPI-compatible serial interface, which ensures easy integration into your existing digital systems. The compact QFN-16 package of the ADS1220IRVAT makes it a space-saving solution for space-constrained applications.

In summary, the ADS1220IRVAT from Texas Instruments is a versatile, high-precision ADC that offers an excellent balance of performance, flexibility, and ease of use. Whether you're designing for industrial instrumentation, medical equipment, or any other precision measurement application, the ADS1220IRVAT is an excellent choice to meet your ADC requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5651 $51.3020
48+ $2.1047 $101.0256
74+ $2.0390 $150.8860
102+ $1.9732 $201.2664
132+ $1.9074 $251.7768
176+ $1.7101 $300.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,160 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess