EN
  • EN
  • DE

MC8640DHX1250HE

Part No MC8640DHX1250HE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.25GHZ 1023BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.25GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1023-BBGA, FCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926365-MC8640DHX1250HE
Ultra Librarian 3D Model Ultra Librarian MC8640DHX1250HE CAD Model

Description

NXP MC8640DHX1250HE Product Overview

The NXP MC8640DHX1250HE is a high-performance, power-efficient, dual-core microprocessor designed to meet the rigorous demands of embedded computing. It is a member of NXP's PowerQUICC III family, which is renowned for its integration of advanced processing capabilities with exceptional communication features. This processor is particularly well-suited for applications in networking, telecommunications, industrial control, and any environment where reliable, high-speed data processing is a must.

At the heart of the MC8640DHX1250HE are two e600 cores, each capable of reaching speeds up to 1.25 GHz. These cores are based on Power Architecture technology, which is known for its robust instruction set and efficient operation. The dual-core design allows for simultaneous processing of multiple tasks, which is critical for systems that require high throughput and multitasking capabilities.

The processor is equipped with an integrated memory controller that supports DDR2 and DDR3 memory, enabling fast and flexible memory configurations. It also features a 1MB L2 cache that is shared between the cores, improving data access times and overall system performance.

Connectivity is a strong suit of the MC8640DHX1250HE, as it includes multiple high-speed interfaces. It has Gigabit Ethernet controllers for network connectivity, PCI Express interfaces for high-speed peripheral connections, and a Serial RapidIO interface for chip-to-chip communication. These interfaces ensure that the processor can handle the bandwidth required for data-intensive applications.

Security is also a key feature of this processor, with an integrated security engine that provides encryption, decryption, and secure hash functions. This makes the MC8640DHX1250HE an excellent choice for applications where data security and integrity are of utmost importance.

In summary, the NXP MC8640DHX1250HE is a versatile and powerful processor that brings dual-core efficiency, advanced memory support, high-speed connectivity, and robust security features to the table. It is an ideal solution for developers looking to push the boundaries of embedded system performance while maintaining a balance with power consumption.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess