EN
  • EN
  • DE
  • IT

NFAP1060L3TT

Part No NFAP1060L3TT
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description INTELLIGENT POWER MODULE 600V 10  /  Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 29-PowerSSIP Module, 21 Leads, Formed Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 10 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 29-PowerSSIP Module, 21 Leads, Formed Leads
Base Product Number NFAP1060
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120
Win Source Part Number 1082042-NFAP1060L3TT
Ultra Librarian 3D Model Ultra Librarian NFAP1060L3TT CAD Model

Description

Introducing the NFAP1060L3TT Power MOSFET from ON Semiconductor

The NFAP1060L3TT is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. Designed for high-performance power conversion applications, this advanced MOSFET features low on-resistance, high current capability, and robust thermal performance, making it an ideal choice for a wide range of industrial, computing, and automotive applications.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low drain-to-source on-resistance, which translates to reduced conduction losses and improved power efficiency in your applications.
  • High Current Capability: With its ability to handle high currents, the NFAP1060L3TT is well-suited for demanding applications that require robust power handling capabilities.
  • Optimized Gate Charge: The optimized gate charge ensures fast switching performance, further enhancing the efficiency of your power conversion systems.
  • Advanced Packaging: Enclosed in a compact and durable package, the NFAP1060L3TT is designed for optimal heat dissipation, ensuring reliable operation even under high thermal conditions.

Applications

The versatile NFAP1060L3TT is perfect for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Automotive Systems
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NFAP1060L3TT is no exception. Manufactured with rigorous standards, this Power MOSFET is designed to deliver consistent performance over its lifespan, ensuring that your systems operate with maximum reliability.

Environmental Impact

Adhering to ON Semiconductor's green product standards, the NFAP1060L3TT is not only powerful but also environmentally friendly. It is lead-free, halogen-free, and RoHS compliant, minimizing the ecological footprint of your products while meeting global environmental regulations.

For engineers and designers looking for a robust, efficient, and reliable power switching solution, the NFAP1060L3TT Power MOSFET from ON Semiconductor is an excellent choice that does not compromise on performance or environmental responsibility.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $5.8496
Rohm Semiconductor
600V IGBT Intelligent Power Module
Lowest to $7.9638
STMicroelectronics
IGBT IPM MODULE 14A 600V 38SDIP
Lowest to $80.8422
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $47.1355
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $17.8149
Infineon Technologies
20A, 600V with open Emitter Pins | IC PWR HYBRID 600V 20A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Lowest to $5.4213
Infineon Technologies
Integrated Power Hybrid IC for Low Voltage Motor Applications | IC INTEGRATD PWR HYBRID 30A 150V
Need more? Email Us
STMicroelectronics
PWR MODULE 600V 3A 26DIP
Lowest to $19.7577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1207 $68.4828
8+ $14.0478 $112.3824
13+ $13.6088 $176.9144
18+ $13.1697 $237.0546
22+ $12.7308 $280.0776
30+ $11.4138 $342.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess