EN
  • EN
  • DE

MAX9718AETB+T

Part No MAX9718AETB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W AB 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Dimension 10-WFDFN Exposed Pad
Win Source Part Number 207628-MAX9718AETB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9718AETB+T CAD Model

Description

Maxim Integrated MAX9718AETB+T Audio Amplifier

The MAX9718AETB+T from Maxim Integrated is a high-quality, compact audio amplifier that is designed to deliver exceptional sound quality in a wide range of audio applications. This integrated circuit comes in a TQFN-10 package and is part of the MAX9718 series, known for its efficiency and performance in portable audio devices.

With its capability to deliver 1.4W into 8Ω loads or 2.3W into 4Ω loads, the MAX9718AETB+T is a versatile choice for designers looking to enhance the audio experience in their products. The device operates from a single 2.7V to 5.5V power supply, making it suitable for battery-powered devices such as mobile phones, tablets, and portable media players.

One of the standout features of the MAX9718AETB+T is its low 0.02% THD+N (Total Harmonic Distortion plus Noise), which ensures a clear and undistorted audio output even at high volumes. Additionally, the device boasts a high 92dB PSRR (Power Supply Rejection Ratio), which minimizes noise and interference from fluctuating power supplies, further enhancing the audio quality.

The MAX9718AETB+T also includes built-in thermal overload protection, which safeguards the device from damage due to overheating. This feature is especially important in compact and enclosed designs where temperature management is critical. Furthermore, the device's click-and-pop suppression technology reduces audible clicks and pops on startup and shutdown, providing a smoother user experience.

For ease of integration into various designs, the MAX9718AETB+T offers a low quiescent current and a shutdown mode that reduces power consumption when the amplifier is not in use. This makes it an energy-efficient choice for portable applications where battery life is crucial.

In summary, the MAX9718AETB+T from Maxim Integrated is a reliable and high-performance audio amplifier that combines power efficiency, sound quality, and advanced features to meet the demands of modern audio applications. Its robust design and protective features make it a durable and long-lasting solution for enhancing audio in a variety of electronic products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess