EN
  • EN
  • DE

TL16C2550IPFBR

Part No TL16C2550IPFBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 2.5-V to 5-V DUAL UART WITH 16-BYTE FIFOS | IC DUAL UART 16BYTE FIFO 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 1.5Mbps
Supply Voltage (V) 1.8V ~ 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TL16C2550
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1268078-TL16C2550IPFBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C2550IPFBR CAD Model

Description

The TL16C2550IPFBR is a feature-rich dual universal asynchronous receiver-transmitter (UART) manufactured by Texas Instruments, designed to meet the demanding requirements of today's advanced communication systems. This integrated circuit is part of the TL16C2550 series, which is known for providing reliable, high-speed serial data transfer capabilities.

Key Features

  • Enhanced Baud Rate: The device supports baud rates up to 1.5 Mbps, making it suitable for high-speed data communication in industrial and commercial applications.
  • Dual Channel: It includes two independent UART channels, each with its own set of registers and FIFOs, which allows for simultaneous data processing and reduced system overhead.
  • Programmable FIFOs: Each UART channel is equipped with 16-byte FIFOs for both transmit and receive functions, enhancing data throughput and reducing CPU intervention.
  • Flexible Character Lengths: The TL16C2550IPFBR supports 5-, 6-, 7-, or 8-bit character lengths, providing versatility in data format and compatibility with various communication protocols.
  • Auto Flow Control: It features automatic hardware and software flow control, ensuring smooth data exchange without overrunning the receiver or transmitter.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low supply current, making it ideal for power-sensitive applications.

Applications

The TL16C2550IPFBR is widely used in a variety of applications where reliable serial communication is crucial. These include:

  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Factory Automation
  • Networking Equipment
  • Computer Peripheral Interfaces
  • GPS Systems

Package and Quality

The device is offered in a compact 48-pin LQFP (Low-Profile Quad Flat Package) form factor, denoted by the 'PFB' suffix in its part number. This space-saving package is ideal for printed circuit boards where space is at a premium. Texas Instruments is committed to high-quality manufacturing standards, ensuring that the TL16C2550IPFBR meets rigorous performance and reliability criteria.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1719 $55.5471
20+ $5.0641 $101.2820
31+ $4.9058 $152.0798
43+ $4.7476 $204.1468
55+ $4.5893 $252.4115
73+ $4.1146 $300.3658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess