EN
  • EN
  • DE

MC7448VU1250ND

Part No MC7448VU1250ND
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.25GHZ 360FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Core Processor PowerPC G4
Speed 1.25GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-CBGA, FCCBGA
Case / Package 360-FCCBGA (25x25)
Family Name MC7448VU1250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883565-MC7448VU1250ND
Ultra Librarian 3D Model Ultra Librarian MC7448VU1250ND CAD Model

Description

The NXP MC7448VU1250ND is a high-performance, power-efficient microprocessor that is part of NXP's renowned PowerPC family. Designed to deliver exceptional processing capabilities, the MC7448VU1250ND is ideal for embedded computing applications in a variety of industries including telecommunications, aerospace, defense, and high-end computing systems.

Key Features

  • Clock Speed: The microprocessor operates at a clock speed of 1.25 GHz, providing a balanced mix of performance and power efficiency for demanding applications.
  • Core: It features a single-core architecture based on the PowerPC e600 core, which is well-known for its robust instruction set and high level of computational throughput.
  • L2 Cache: Equipped with a large 1MB L2 cache, the MC7448VU1250ND ensures smooth data flow and quick access to frequently used data, minimizing processing delays.
  • Technology: Manufactured using a 90nm SOI (Silicon On Insulator) process technology, it offers reduced leakage current and improved performance per watt.
  • Power Management: The microprocessor includes advanced power management features that support dynamic frequency scaling and power-saving modes to optimize energy consumption.

Connectivity and Integration

The MC7448VU1250ND supports a host of connectivity options and is designed for easy integration into a wide range of systems. It includes a high-speed bus interface for fast data transfer and communication with other system components. Additionally, it offers support for multiple I/O and peripheral interfaces, allowing for flexible system design and expansion.

Applications

With its robust set of features, the NXP MC7448VU1250ND is well-suited for complex computing tasks in embedded systems. It is commonly used in network routers, switches, industrial control systems, and avionics, where reliability and processing power are critical. Its high-speed performance and efficient power management also make it a preferred choice for portable and battery-powered devices where longevity is essential.

Overall, the NXP MC7448VU1250ND microprocessor is an excellent choice for developers and engineers seeking a reliable, high-performance solution for their computing needs.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess