EN
  • EN
  • DE

NCN7200MTGEVB

Part No NCN7200MTGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL LAN SWITCH NCN7200 / Evaluation Board For Gigabit Ethernet LAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Embedded No
Utilized IC / Part NCN7200
Primary Attributes 8-Channel (Octal)
Supplied Contents Board(s)
Win Source Part Number 790564-NCN7200MTGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCN7200
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCN7200MTGEVB CAD Model

Description

ON Semiconductor NCN7200MTGEVB Evaluation Board

The NCN7200MTGEVB from ON Semiconductor is an evaluation board designed to showcase the capabilities of the NCN7200 Smart Card Interface IC. This evaluation board is an essential tool for designers and engineers looking to implement smart card solutions within their applications. The NCN7200 IC is a single smart card interface that is compliant with ISO7816-3 and EMV 4.3 standards, making it a versatile component for a variety of secure applications such as banking, identification, and access control systems.

The evaluation board comes equipped with features that facilitate easy testing and integration of the NCN7200 IC. It includes a smart card connector, voltage level translators, and multiple configuration options to simulate different operational modes. The board supports 3V and 5V card operation, accommodating a wide range of smart card technologies. Furthermore, it offers adjustable card supply voltage and a programmable clock frequency, which allows for thorough testing of the smart card interface under different conditions.

The NCN7200MTGEVB is designed with user convenience in mind. It features an easy-to-use interface with clear markings for all connections and components. This simplifies the process of setting up experiments and makes it easier for users to understand the functionality of the IC. Additionally, the board is equipped with protection circuits to safeguard the IC and the smart card from electrostatic discharge and other electrical hazards.

ON Semiconductor provides comprehensive documentation for the NCN7200MTGEVB, including a detailed user manual, application notes, and design guidelines. This documentation ensures that users can quickly start with their evaluation and development process, reducing time-to-market for their products. The evaluation board is an ideal platform for developers looking to take advantage of the NCN7200's features such as low power consumption, high reliability, and advanced security for their smart card applications.

Overall, the NCN7200MTGEVB Evaluation Board is a robust and flexible tool that provides a straightforward path for integrating the NCN7200 Smart Card Interface IC into a variety of applications requiring secure data transactions.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess