EN
  • EN
  • DE

ATSAM3X8EA-CU

Part No ATSAM3X8EA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 103
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-BGA (13x13)
Base Product Number ATSAM3X
Standard Package 184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566879-ATSAM3X8EA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM3X8EA-CU CAD Model

Description

Microchip Technology ATSAM3X8EA-CU Microcontroller

The Microchip Technology ATSAM3X8EA-CU is a high-performance microcontroller that belongs to the SAM3X series, designed for industrial and high-end consumer applications. This powerful MCU is based on the ARM Cortex-M3 processor, which operates at a maximum speed of 84 MHz and offers a balanced combination of computing power and energy efficiency.

Key Features:

  • Core: ARM Cortex-M3 processor running at up to 84 MHz.
  • Memory: Features 512KB of flash memory and 100KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers comprehensive communication interfaces, including Full-Speed USB Device and host, two CAN ports, and three USARTs.
  • Digital I/O: Provides up to 103 programmable I/O lines, enabling versatile control and interfacing with a wide range of peripherals.
  • Timer/Counter: Equipped with multiple timer/counters, PWM channels, and a real-time timer for precise event management and timing operations.
  • Analog Features: Integrated with a 12-bit ADC and a 12-bit DAC, allowing for accurate analog signal processing.
  • Package: Housed in a 144-pin LQFP package, which is ideal for space-constrained applications.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +85°C, making it suitable for harsh environments.

The ATSAM3X8EA-CU is optimized for control applications requiring high-speed communications, analog interfacing, and low power consumption. It is a popular choice for applications such as industrial automation, medical devices, automotive systems, and complex sensor integration. Its robust feature set and extensive I/O capabilities make it highly flexible for a variety of design requirements.

With its advanced architecture and comprehensive feature set, the Microchip ATSAM3X8EA-CU microcontroller is an excellent choice for designers looking to implement sophisticated solutions in their embedded systems while maintaining cost-effectiveness and reliability.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1200 $60.6000
11+ $9.9447 $109.3917
16+ $9.6339 $154.1424
22+ $9.3231 $205.1082
28+ $9.0124 $252.3472
38+ $8.0800 $307.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess