EN
  • EN
  • DE

MC7447AVU600NB

Part No MC7447AVU600NB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 600MHZ 360FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 600MHz 360-FCCBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Part Status Not For New Designs
Core Processor PowerPC G4
Speed 600MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Case / Package 360-FCCBGA (25x25)
Family Name MC7447AVU600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926229-MC7447AVU600NB
Ultra Librarian 3D Model Ultra Librarian MC7447AVU600NB CAD Model

Description

NXP MC7447AVU600NB PowerPC Processor Overview

The NXP MC7447AVU600NB is a powerful and versatile microprocessor based on the PowerPC architecture, designed to deliver exceptional performance and efficiency. This processor is part of NXP's (formerly Motorola) renowned MPC74xx series, commonly referred to as the "G4" family. It is well-suited for high-end embedded applications in fields such as telecommunications, aerospace, defense, and computing.

Key Features

  • Clock Speed: The MC7447AVU600NB operates at a high clock speed of 600 MHz, enabling quick processing and efficient task handling.
  • Altivec Technology: It incorporates AltiVec technology, which provides a high-performance vector processing unit. This SIMD (Single Instruction, Multiple Data) engine significantly enhances multimedia, communications, and signal processing performance.
  • Cache Memory: The processor features a 512 KB on-chip L2 cache, which improves the overall speed and responsiveness of the system by reducing the time needed to access frequently used data and instructions.
  • Power Efficiency: Designed with power efficiency in mind, the MC7447AVU600NB includes features such as dynamic frequency switching and power-saving modes, making it ideal for portable and power-sensitive applications.

Performance and Compatibility

The NXP MC7447AVU600NB is built on a 130 nm process technology and comes in a 360-pin CBGA package. It supports a 64-bit data bus and a 32-bit address bus, providing ample bandwidth for data-intensive tasks. With its robust instruction set and compatibility with a wide range of operating systems, this processor is designed to offer a scalable solution for complex computing needs.

Applications

Due to its high performance and efficiency, the MC7447AVU600NB is ideal for various applications, including:

  • Networking equipment such as routers, switches, and firewalls
  • Wireless communication infrastructure
  • Imaging and video processing systems
  • Industrial control systems
  • Flight navigation and control systems in aerospace applications

In summary, the NXP MC7447AVU600NB is a robust and reliable processor that offers a balance of performance, power efficiency, and versatility, making it a prime choice for designers and engineers looking to develop cutting-edge embedded systems.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess