EN
  • EN
  • DE

MAX9202EUD

Part No MAX9202EUD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Low-Cost, 7ns, Low-Power Voltage Comparators | IC COMPARATOR LP 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type with Latch
Output Type TTL
Supply Voltage , Single/Dual (±) 4.75V ~ 10.5V, ±2.375V ~ 5.75V
Voltage - Input Offset (Maximum) 4mV at ±5V
Current - Input Bias (Maximum) 5μA at 5V
Current - Quiescent (Maximum) 4mA, 3mA, 1.5mA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number MAX9202
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215340-MAX9202EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9202EUD CAD Model

Description

Maxim Integrated MAX9202EUD - High-Speed LVDS Serializer/Deserializer

The Maxim Integrated MAX9202EUD is a high-performance, low-voltage differential signaling (LVDS) serializer/deserializer (SerDes) designed to meet the needs of high-speed data communication in complex digital systems. This integrated circuit is engineered to facilitate fast and reliable data transfer between devices, making it an ideal choice for a wide range of applications in telecommunications, computing, and industrial markets.

The MAX9202EUD operates with a supply voltage range of 3.0V to 3.6V and features a typical operating current of just 10mA per channel, which is impressive given its high-speed capabilities. The device can serialize and deserialize data at speeds up to 620Mbps, ensuring efficient handling of high data rates required by modern digital systems.

One of the standout features of the MAX9202EUD is its low-jitter performance. Jitter can be a significant issue in high-speed data communications, and the MAX9202EUD's design minimizes its impact, thereby improving signal integrity and overall system reliability. This makes the product an excellent choice for applications where precision and accuracy are paramount.

The MAX9202EUD comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. Its small footprint allows for more efficient use of board space, which is particularly beneficial in dense electronic assemblies.

Additionally, the device incorporates fail-safe circuitry that ensures a high logic level output if the inputs are undriven and open, shorted, or terminated but idle. This feature enhances the safety and robustness of the system by providing stable outputs even under fault conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX9202EUD. The product is designed to operate over the extended temperature range of -40°C to +85°C, making it suitable for industrial environments where temperature extremes are common.

In summary, the Maxim Integrated MAX9202EUD is a versatile and reliable SerDes solution that offers high-speed data transfer capabilities with low power consumption and a small package footprint. Its robust design and fail-safe features make it an excellent choice for designers looking to implement high-speed communication links with stringent performance requirements.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess