EN
  • EN
  • DE

FOD8321R2V

Part No FOD8321R2V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 5SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 43 Weeks
Features 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.346", 8.80mm Width), 5 Leads
Case / Package 5-SOP
Family Name FOD8321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD8321R2VDKR, FOD8321R2VTR, FOD8321R2V-ND, FOD8321R2VCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919226-FOD8321R2V
Ultra Librarian 3D Model Ultra Librarian FOD8321R2V CAD Model

Description

ON Semiconductor FOD8321R2V - High-Performance IGBT Gate Drive Optocoupler

The ON Semiconductor FOD8321R2V is a state-of-the-art IGBT gate drive optocoupler designed to meet the demanding needs of high-power applications. This optocoupler is an essential component for designers seeking to enhance system reliability and performance in motor drives, industrial inverters, and switching power supplies.

Key Features:

  • High Output Current: Capable of delivering 2.5A peak output current, the FOD8321R2V ensures efficient switching of high-power IGBTs.
  • Wide Operating Voltage Range: This device operates within a wide range of 15V to 30V, providing flexibility in various circuit designs.
  • High Noise Immunity: With CMR (Common Mode Rejection) of 35kV/μs at VCM = 1500V, it offers excellent noise immunity, critical for harsh industrial environments.
  • High Isolation Voltage: The optocoupler features an isolation voltage of 5,000Vrms, ensuring safe signal separation between the high-voltage and low-voltage sides of the application.
  • Fast Propagation Delays: With typical propagation delays of 500ns, the FOD8321R2V enhances the switching speed of IGBTs, contributing to overall system efficiency.

Advanced Protection Features:

  • Under Voltage Lock-Out (UVLO): With both positive and negative UVLO, the device ensures that the IGBT is only operated when the voltage is sufficient.
  • Fault Status Feedback: An integrated fault status feedback signal alerts the system to fault conditions, enabling rapid response to system errors.

Applications:

  • Industrial Motor Drives
  • Renewable Energy Inverters
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating Systems
  • High-Frequency Welding Equipment

With its robust performance and protective features, the ON Semiconductor FOD8321R2V is an ideal choice for designers looking to improve efficiency and reliability in their high-power switching applications. Its compact, surface-mountable design simplifies PCB layout and accommodates dense circuit configurations, making it a versatile solution for a wide range of industrial and commercial products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess