EN
  • EN
  • DE

MC7447AVU1167NB

Part No MC7447AVU1167NB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.167GHZ 360BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.167GHZ 360-FCCBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G4
Speed 1.167GHZ
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Case / Package 360-FCCBGA (25x25)
Family Name MC744
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 44
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883564-MC7447AVU1167NB
Ultra Librarian 3D Model Ultra Librarian MC7447AVU1167NB CAD Model

Description

The NXP MC7447AVU1167NB is a high-performance microprocessor designed to meet the rigorous demands of modern computing applications. This processor is a member of the PowerPC family, which is renowned for its exceptional processing capabilities, efficiency, and reliability. It is particularly well-suited for embedded systems, where its combination of speed and power efficiency can be fully leveraged.

Key Features

  • Core: The NXP MC7447AVU1167NB is built around a powerful PowerPC core, which is capable of delivering robust performance for complex computations and multitasking operations.
  • Clock Speed: Operating at a clock speed of 1.167 GHz, this processor ensures swift execution of instructions, making it ideal for time-sensitive applications.
  • Cache Memory: It comes equipped with an integrated L2 cache, which helps in reducing the average time to access data from the main memory, thereby enhancing the overall system performance.
  • Power Efficiency: Despite its high-performance capabilities, the MC7447AVU1167NB is designed to be power-efficient, which is crucial for embedded systems where power consumption is a significant consideration.
  • Footprint: The compact design of the processor allows for a smaller system footprint, enabling it to fit into a variety of embedded applications without compromising on performance.

Applications

The versatility of the NXP MC7447AVU1167NB makes it suitable for a wide range of applications, including but not limited to:

  • Networking equipment
  • Wireless infrastructure
  • Avionics
  • Industrial control systems
  • High-end computing devices

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC7447AVU1167NB is no exception. Manufactured using state-of-the-art processes, this processor is designed to perform consistently over a wide range of environmental conditions, ensuring longevity and stability in critical applications.

In summary, the NXP MC7447AVU1167NB is a testament to the company's expertise in creating processors that are both powerful and efficient. Its combination of speed, efficiency, and compact design makes it an excellent choice for developers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess