EN
  • EN
  • DE

MC68MH360RC25L

Part No MC68MH360RC25L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 25MHZ 241PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32+ Microprocessor IC series 1 Core, 32-Bit 25MHz 241-PGA (47.24x47.24)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor CPU32+
Speed 25MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 241-BEPGA
Case / Package 241-PGA (47.24x47.24)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883558-MC68MH360RC25L
Ultra Librarian 3D Model Ultra Librarian MC68MH360RC25L CAD Model

Description

Product Overview: NXP MC68MH360RC25L

The NXP MC68MH360RC25L is a high-performance microcontroller that is part of the 68K family, designed to cater to the demanding requirements of embedded control applications. Manufactured by NXP Semiconductors, a leader in the industry, this microcontroller combines the versatility of the 32-bit 68000 architecture with the speed and efficiency needed for modern embedded systems.

Key Features:

  • CPU Core: The core of the MC68MH360RC25L operates at a frequency of 25 MHz, providing robust processing capabilities for complex tasks. It is based on the 68000 architecture, which is known for its straightforward programming model and wide industry acceptance.
  • Integrated Peripherals: This microcontroller includes a variety of built-in peripherals, such as timers, communication interfaces (including UART and SPI), and I/O ports, reducing the need for external components and simplifying design.
  • Memory Management: It features an efficient memory management unit (MMU) that supports virtual memory and memory protection, enabling the use of advanced operating systems and applications that require data security.
  • On-Chip Debugging: On-chip debugging capabilities facilitate system development, allowing for real-time debugging and streamlined troubleshooting during the design phase.
  • Power Management: The MC68MH360RC25L is designed with power management features that help to minimize power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications:

The versatility of the NXP MC68MH360RC25L makes it ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Telecommunications
  • Medical devices

Quality and Reliability:

NXP is known for its commitment to quality, and the MC68MH360RC25L is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications.

In summary, the NXP MC68MH360RC25L microcontroller is a powerful and reliable solution for designers looking to leverage the benefits of the 68000 architecture in their embedded systems. Its combination of speed, integrated features, and power efficiency makes it a smart choice for a broad array of applications.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess