EN
  • EN
  • DE

MC68HSR705J1ACPE

Part No MC68HSR705J1ACPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.2KB OTP 20DIP / MCU 8-bit HC05 CISC 1240B EPROM 5V 20-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 14
Program Memory Size 1.2KB (1.2K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 64 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 795365-MC68HSR705J1ACPE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HSR705J1A
Introduction Date July 29, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HSR705J1ACPE CAD Model

Description

NXP MC68HSR705J1ACPE Microcontroller

The NXP MC68HSR705J1ACPE is a high-performance microcontroller designed for a wide array of automotive and industrial applications. This robust MCU is part of NXP's HCS12 family, which is renowned for its integration, efficiency, and scalability, making it an ideal choice for engineers and developers looking to create sophisticated control systems.

At the core of the MC68HSR705J1ACPE microcontroller is a powerful CPU that operates at a frequency that ensures swift processing of instructions, thereby enabling real-time control and processing capabilities. The MCU is built using advanced CMOS technology, which offers low power consumption while maintaining high-speed processing, a critical feature for embedded systems where power efficiency is paramount.

The microcontroller comes equipped with a rich set of features, including an integrated EEPROM for non-volatile memory storage, multiple channels of timer/pulse-width modulation (PWM) for precise control in motor and lighting applications, and a variety of communication interfaces such as SPI and SCI for easy integration with other components and peripherals. These features make the MC68HSR705J1ACPE a versatile choice for complex designs that require a mix of analog and digital functionalities.

Additionally, the MC68HSR705J1ACPE boasts a robust on-chip oscillator, which reduces the need for external components, thus simplifying the design and reducing the overall bill of materials. The MCU also features built-in diagnostic and protection mechanisms to ensure reliable operation under various conditions, enhancing the system's safety and robustness.

For development support, NXP provides a comprehensive suite of software tools, libraries, and documentation, which greatly aids in accelerating the development cycle and time-to-market. The MC68HSR705J1ACPE is also supported by a wide range of development boards and kits, allowing developers to quickly prototype and test their applications.

In summary, the NXP MC68HSR705J1ACPE microcontroller is a highly integrated, efficient, and reliable solution that meets the stringent requirements of modern automotive and industrial control systems. Its combination of performance, connectivity, and on-chip features make it an excellent choice for a multitude of applications that demand high-quality and long-term reliability.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess